X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1298B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1298B
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 87817
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  HP LaserJet tough paper (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 60 daymanufacturer will replace if defectivestandard statement: HP standard media
Long product name HP Q1298B A4 (210×297 mm) Satin White inkjet paper:
The short editorial description of HP Q1298B A4 (210×297 mm) Satin White inkjet paper
Q1298B - A4, 210 x 297 mm, 165 g/m², 50sht

Marketing text HP Q1298B A4 (210×297 mm) Satin White inkjet paper

:
The official marketing text of HP Q1298B A4 (210×297 mm) Satin White inkjet paper as supplied by the manufacturer
HP LaserJet Tough Paper is a robust plastic film. The satin finish produces rich, vibrant print results. This unique film will not tear and withstands the weather – rain or shine. Great for documents requiring durability and longevity.

Virtually indestructible – a rugged, tearproof material that combines the durability of plastic with the printability of paper Fully waterproof – will hold its shape and retain print colour and clarity when exposed to moisture or spills

Attractive satin finish ensures a high quality look and feel Designed to work together with HP LaserJet printers to produce crisp, sharp text and strong, vibrant colour graphics for real impact Two-sided coating for printing on both sides

Durable and versatile – eliminates the need for lamination Can be scored and folded if required Ideal for sales tools, manuals, menus and other materials that are frequently handled; also suitable for outdoor applications such as maps and signage
Short summary description HP Q1298B A4 (210×297 mm) Satin White inkjet paper:
This short summary of the HP Q1298B A4 (210×297 mm) Satin White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q1298B, A4 (210×297 mm), Laser printing, Satin, White
Long summary description HP Q1298B A4 (210×297 mm) Satin White inkjet paper:
This is an auto-generated long summary of HP Q1298B A4 (210×297 mm) Satin White inkjet paper based on the first three specs of the first five spec groups.
HP Q1298B. Paper size: A4 (210×297 mm), Finish type: Satin, Recommended usage: Laser printing. Package width: 22 cm, Package depth: 31 cm, Package height: 1.91 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Paper size*
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Satin
Recommended usage*
What the product should be used for, and how it should be used (e.g. ambient temperature).
Laser printing
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
165 g/m²
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
5
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
50
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
22 cm
Package depth
The distance from the front to the back of the packaging.
31 cm
Package height
The distance from the top to the bottom of the packaging.
1.91 cm
Package weight
Weight of the packaged product.
700 g