Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB SDR SDRAM-133
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1283A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184927454
Category
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
printer memory
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 48570
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 09 Jun 2017 04:39:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz :
The short editorial description of HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz

128MB, SDR SDRAM, 133MHz
More>>>
Short summary description HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz:
This short summary of the HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz data-sheet is auto-generated and uses the product title and the first six key specs.
HP 128MB SDR SDRAM-133
Long summary description HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz :

HP 128MB SDR SDRAM-133

This is an auto-generated long summary of HP 128MB SDR SDRAM-133 128MB SDR SDRAM 133MHz based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Capacity *
Capacity of the storage media.
128 MB
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
133 MHz
Technical details
Compatibility *
The other products, software and hardware this product can be used with.
Designjet 5500
Internal memory type
The type of internal memory such as RAM, GDDR5.
SDR SDRAM
Memory layout
Describes how memory is plugged on the motherboard
1 x 128 MB
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
X