success story
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
quickspecs
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Workstation 460 W
- - Intel® Core™2 Duo 2.4 GHz
- - 2 GB DDR2-SDRAM 2 x 1 GB
- - Windows XP Professional
Warranty:
3-year
Long product name HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional
:
The long product name of HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
xw4400 Intel Core 2 Duo 2.40GHz / 2 x 1GB DDR2 / 250GB / 16X DVD+/- RW DL / WXP Pro
More>>>
HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional:
The official description of HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Expandable, efficient, and packed with the latest workstation technology – all at an affordable price.
Features
- Featuring genuine Windows for a familiar and intuitive environment.
- New third generation dual core processors, provide significant performance boosts over previous generation single and dual core versions. Also supports Extreme edition processors for exceptional clock frequency.
- Intel’s next generation, high-end performance chipset delivers fast, dual channel DDR2 667 MHz memory, PCIe x16 graphics and provides support for EM64T 64-bit technology.
- For upgrades and increased storage demands you can configure up to 4 hard drives and enjoy up to an impressive 8 GB of memory.
- A range of graphics solutions delivers the visual accuracy, image clarity and exceptional performance your business demands – from professional 2D through to high-end 3D.
- The versatile, convertible minitower design allows desk side, on the floor or desktop configuration. Plus it all comes in a quiet, tool-less access chassis which is easy to use, service and upgrade.
Short summary description HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional:
This short summary of the HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.
HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation, 2.4 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, Windows XP Professional
Long summary description HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional:
This is an auto-generated long summary of HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation DDR2-SDRAM Windows XP Professional based on the first three specs of the first five spec groups.
HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 460 W. Product type: Workstation. Weight: 18 kg