X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ108UT
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:32:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9584
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: Protected by HP Services, including a 3-1-1 standardTerms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro:
The short editorial description of HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro
HP Compaq dc5000 Small Form Factor

Marketing text HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro

:
The official marketing text of HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro as supplied by the manufacturer
Proven performance and reliability to deliver maximum investment protection.

Offering the perfect combination of performance, reliability and investment protection to any IT environment. For businesses that require superior stability and manageability with low lifecycle costs, or desktops with proven technology, superior price/performance and a wide choice of features, or even entry-level PCs that balance price and essential computing capabilities – the HP Desktop family holds the solution.

Feature-rich and flexible desktop PC, designed to deliver low cost of ownership to any business

Feature-rich and flexible desktop PC, designed to deliver low cost of ownership simple to deploy and maintain in any existing IT infrastructure.

The HP Compaq dc5000 Business Desktop offers a combination of mainstream features and flexibility that help reduce ownership complexity and costs, delivering increased productivity to any business environment. The dc5000 simplifies PC ownership by offering a common software image, enhanced manageability solutions, easy to understand product offerings, and a 3-year warranty. The small design form of the dc5000 provides increased workspace and is simple to deploy and maintain in any existing IT infrastructure.

Simple to deploy, service and expand and fits into even the most space-constrained environments.

Short summary description HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro:
This short summary of the HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro
Long summary description HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro:
This is an auto-generated long summary of HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro based on the first three specs of the first five spec groups.
HP Compaq dc5000 P4 2.8A GHz 256M/40G CD-ROM LAN WXP Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs