X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE728A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Feb 2015 14:47:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9563
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: This three-year (3-1-1), limitedand service offering delivers three years of parts and one year of both labor and on-site repair.
Long product name HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a:
The short editorial description of HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a
HP dx6050 Microtower PC

Marketing text HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a

:
The official marketing text of HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a as supplied by the manufacturer
Combining the award-winning AMD Athlon XP processor, Microsoft® Windows® XP Professional, the powerful NVIDIA nForce2 chipset and integrated NVIDIA GeForce4 graphics, to deliver outstanding performance and value to any Small Medium Business.The HP Business Desktop dx6050 offers outstanding performance and exceptional value to meet the demands of modern, Small Medium Business environments. The dx6050 combines the award-winning AMD Athlon™ XP processors with the powerful NVIDIA® nForce™2 chipset, and integrated NVIDIA GeForce4 graphics, making it the ideal mix of power, flexibility, and reliability. Providing leading-edge technologies at the lowest possible price, the dx6050 is an ideal solution for any business environment and delivers all the quality and innovation you would expect from HP. The dx6050 is backed by a 3 year warranty to ensure maximum productivity and return on investment.Combines the award-winning AMD Athlon XP processor, Microsoft® Windows® XP Professional, the powerful NVIDIA nForce2 chipset and integrated NVIDIA GeForce4 graphics – outstanding performance and value in a microtower configuration.Business PCs with outstanding performance and exceptional value.
Short summary description HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a:
This short summary of the HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a data-sheet is auto-generated and uses the product title and the first six key specs.
HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a
Long summary description HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a:
This is an auto-generated long summary of HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a based on the first three specs of the first five spec groups.
HP dx6050 Athlon XP 3000+ 2.10 GHz 512M/80G DVD-R/RW LAN WXP HE SP1a
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs