location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ordinateur HP Compaq dc7100 format minitour convertible (PE273EA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE273EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - 3.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
Warranty: Protected by HP Services, including a 3-3-3, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC :
The long product name of HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq dc7100 Convertible Minitower
More>>>
HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC:
The official description of HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq dc7100 Business Desktop provides exceptional stability and manageability, reducing ownership costs and increasing productivity to meet the demands of any business customer. The dc7100 delivers a common software image, enhanced manageability solutions, and easy-to-understand product offerings to suit any business environment. Available in an ultra-slim desktop, small design form, and convertible minitower, the dc7100 offers a combination of features, flexibility, and serviceability, making it easy to deploy and maintain in any existing IT infrastructure. Worldwide availability and HP Global Services helps keep corporate costs low and provide consistency across regions and technologies. To find our more about HP Global Services, visit www.hp.com/services.Providing the stability and manageability customers need to reduce ownership costs, increase productivity, and reduce the complexity of PC ownership.Stable, manageable and secure desktop solutions providing low total cost of ownership.Superior performance and expandability in a convertible minitower configuration the only tower in the industry that converts to a desktop.

Short summary description HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC:
This short summary of the HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA), 3.2 GHz, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC:
This is an auto-generated long summary of HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA) 0.5 GB DDR-SDRAM 80 GB PC based on the first three specs of the first five spec groups.

HP Ordinateur Compaq dc7100 format minitour convertible (PE273EA). Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Product type: PC

Processor
Processor frequency *
3.2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Rear I/O: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, mic in; Front I/O: 2 USB 2.0, headphone and microphone
Design
Country of origin
China
Performance
Motherboard chipset
Intel® 915G Express
Audio system
Integrated Intel Audio with Premier Internal Speaker, Chipset integrated
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Maple restore CD
Power
Power consumption (typical)
340 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
167.6 mm
Depth *
452.1 mm
Height *
448.3 mm
Other features
Power supply type
340W Active PFC
Non-operating relative humidity (non-condensing)
20 - 80%
Power requirements
100 127 / 200 240 VAC, 50/60 Hz, 5A / 2.5A
Video adapter, bus
PCI
Storage drive controller
Serial ATA/100
Acoustic pressure emissions
43 dB
Cache external
1024 KB
Modem type
No
Diskette drive memory
No
Drive bays
(2) 3.5" bays
Expansion slots
2 full-height PCI; 1 full height PCI Express x1; 1 full height PCI Express x16; (2 addititional full-height PCI optional)
Model availability
Built to order, allow at least 2-3 weeks
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet