X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD901AW#ABH
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jul 2014 02:38:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8716
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years world-wide parts, labor, next business day on-site
Long product name HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro:
The short editorial description of HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro
HP xw6200 Workstation

Marketing text HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro

:
The official marketing text of HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro as supplied by the manufacturer
Space-saving, dual-processor performance with the latest technologyProviding the latest dual-processor technology in a space-saving design form, for improved serviceability small size, big performance.The HP xw6200 Workstation is a scalable, expandable, dual-processing workstation in an industry-leading design form small size, big performance. Designed for demanding, space-constrained environments, the xw6200 features the latest Intel® Xeon technology, for the power to manage massive amounts of real-time data uninterrupted. The xw6200 provides financial analysts, engineers and designers with a broad range graphics solutions and storage choices.High-performing and high-value personal workstations based on Intel® Pentium® 4 and Xeon processors for Linux or Microsoft® Windows® users. Choose from innovative models, all with leading graphics capabilities and application certifications.
Short summary description HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro:
This short summary of the HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro
Long summary description HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro:
This is an auto-generated long summary of HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro based on the first three specs of the first five spec groups.
HP xw6200 Workstation Xeon 3.60GHz 1GB/36GB NVIDIA Q4 NVS280 DVD-ROM WXP Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs