X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD742A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Dec 2015 16:10:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14493
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Protected by HP Services, including a 3-1-1, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a:
The short editorial description of HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a
HP Compaq dx6100 Microtower

Marketing text HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a

:
The official marketing text of HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a as supplied by the manufacturer
Provides latest in proven technology in a microtower configuration for increased expandability.Delivering the latest technology, proven and reliable - the ultimate price and performance solution.Delivering the latest technology, proven and reliable - the ultimate price and performance solution for every SMB computing need.The HP Compaq dx6100 Business Desktop provides the latest in proven technology along with the ultimate balance of price and performance to meet every SMB computing need. Built around the latest Intel® technologies, the dx6100 offers power and value for any business environment while delivering all the quality and innovation you would expect from HP. Available in a microtower or new slim tower configuration, the dx6100 offers an exciting, economical combination of features, flexibility, and serviceability.
Short summary description HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a:
This short summary of the HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a, Micro Tower, Passive PFC (115V/230V), 100 127 / 200 240 VAC, 50/60 Hz, 6A / 3A, 10 - 35 °C, 10 - 90%, Intel 915G Express
Long summary description HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a:
This is an auto-generated long summary of HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a based on the first three specs of the first five spec groups.
HP Compaq dx6100 Microtower P4 520 HT 256M/80G DVD-CDRW LAN WXP Pro SP1a. Processor frequency: 2.8 GHz, Processor cache: 1 MB, Processor cache type: L2. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 80 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.128 GB. Chassis type: Micro Tower
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor model*
The model number for the processor in a computer.
520
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Tjunction
100°C
FSB Parity
Yes
Processor core voltage (AC)
0.95 - 1.30
Bus type
FSB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
6 USB 2.0, 1 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front I/O: 2 USB 2.0, headphone and microphone
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Performance
Product type*
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 915G Express
Audio system
System used to play music or speech.
Internal Amplified Speaker, SoundMax Digital AC97 Integrated Audio with Internal Speaker
Processor special features
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Thermal Monitoring Technologies
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel Clear Video Technology
Yes
Intel FDI Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel Demand Based Switching
Yes
Processor special features
Intel Enhanced Halt State
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
366 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.9 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 90%
Relative humidity
10 - 90%
Non-operating altitude
9144 m
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60°C
Storage relative humidity (H-H)
5 - 95%
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Antivirus 2004
Other features
Power supply type
The type of power supply which this product uses.
Passive PFC (115V/230V)
Power requirements
100 127 / 200 240 VAC, 50/60 Hz, 6A / 3A
Modem type
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Networking features
Broadcom 5782 PCI LAN Controller
Fault management
SMART Hard Drives, Fault & Pre-failure Notification; Memory Change Notification (Requires HP Client Manager Software); Thermal Notification (Requires HP Client Manager Software); Altiris Local Recovery; Surge Tolerant Full Ranging Power Supply; Ultra ATA Integrity Monitoring (CRC Checking)
External drive bays
2 external 3.5" bays; 2 external 5.25" bays
Power management
Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 341 btu/hr (86 kg-cal/hr), Maximum 1575 btu/hr (397 kg-cal/hr; Power Supply Fan: 80mm variable speed; Energy Star Compliant; Blue Angel Compliant (<5w in S5-- Power Off); FEMP Standby Power Compliant (<2W in S5 – Power Off); Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC): 2.5W to 3W
Internal drive bays
(2) 3.5-in
Video card features
Video graphic features of the graphic solution
<85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 95%
Keyboard dimensions (metric)
163 x 25 x 458 mm
Video adapter, bus
PCI
Video adapter driver
Microsoft Windows XP and Microsoft Windows 2000
Video adapter features
3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes;Integrated VGA Controller; Integrated 400 MHz RAMDAC; 333 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Maximum Vertical Refresh Rate 85 Hz at up to 1920x1440, 75Hz at 2048x1536, varies with mode and configuration.
Hard disk controller
Hard drive controller characteristics, including type.
Serial ATA/100
Disk subsystem controller
Serial ATA/100
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Video card resolution
Video resolution and refresh rates supported by the graphic resolution.
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
Level of sound power per ISO 9296.
IDLE (Fixed disk drive spinning): LWAd = 4.0 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 4.3 Bels; CD-ROM (Sequential Reads): LWAd = 5.5 Bels
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
43 dB
Driver LAN
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Cache external
External (L2) cache size available for this product.
1024 KB
Diskette drive
FDD 3.5'' 1.44MB
Hard disk drive type
80 GB
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Warranty
Protected by HP Services, including a 3-1-1, standard warranty. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Security management description
Description of security management characteristics of the product
Mechanical Hood Security Provision; Kensington Lock Support; Serial, Parallel, USB Enable/Disable; Removable Media Write / Boot Control; Power-On Password; Setup Password Mechanical Hood Security Provision; Kensington Lock Support; Serial, Parallel, USB Enable/Disable; Removable Media Write / Boot Control; Power-On Password; Setup Password
Model availability
Built to order, allow at least 2-3 weeks
Configuration management description
Description of configuration management characteristics of the product; including boot and reboot; power-on/off; system; BIOS; agent; and driver updates; installation; diagnostics
Instantly Available PC (Suspend to RAM - S3); ROM Based F10 Setup; Remote System Installation via F12 (PXE) (Remote Boot from Server); System/Emergency ROM Flash Recovery with Video; BIOS Smart Card Support; Auto Setup when New Hardware Installed; Serial, Parallel, USB, Audio, Network, Enable/Disable Port Control; Removable Media Write / Boot Control; Network Server Mode; Power-On Password; Setup Password; Replicated Setup; Master Boot Record Security; Remote ROM Flash; Remote Wakeup; ACPI (Advanced Configuration and Power Management Interface); Keyboard-less Operation; SMBIOS
Video card driver
Video driver available for graphic solution
Microsoft Windows XP and Microsoft Windows 2000
Audio included
Internal Amplified Speaker
Expansion slots
List of I/O expansion card slots; including quantity of each
2 full length, full height PCI slots; 1 full height (Normal Pinout) PCI Express x16 slot; 1 full-height (4.2"), length (13.4") PCI Express x1
Drive bays
(2) 3.5-in