X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc7100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC931A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:04:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14871
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Protected by HP Services, including a 3-3-3, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a:
The short editorial description of HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a
HP Compaq dc7100 Convertible Minitower

Marketing text HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a

:
The official marketing text of HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a as supplied by the manufacturer
The HP Compaq dc7100 Business Desktop provides exceptional stability and manageability, reducing ownership costs and increasing productivity to meet the demands of any business customer. The dc7100 delivers a common software image, enhanced manageability solutions, and easy-to-understand product offerings to suit any business environment. Available in an ultra-slim desktop, small design form, and convertible minitower, the dc7100 offers a combination of features, flexibility, and serviceability, making it easy to deploy and maintain in any existing IT infrastructure. Worldwide availability and HP Global Services helps keep corporate costs low and provide consistency across regions and technologies. To find our more about HP Global Services, visit www.hp.com/services.Providing the stability and manageability customers need to reduce ownership costs, increase productivity, and reduce the complexity of PC ownership.Stable, manageable and secure desktop solutions providing low total cost of ownership.Superior performance and expandability in a convertible minitower configuration the only tower in the industry that converts to a desktop.
Short summary description HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a:
This short summary of the HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a, L2, FSB, DDR-SDRAM, DVD-ROM, Intel 915G Express, Integrated Intel Audio with Premier Internal Speaker, Chipset integrated
Long summary description HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a:
This is an auto-generated long summary of HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a based on the first three specs of the first five spec groups.
HP Compaq dc7100 Convertible Minitower P4 550 HT 2x256M/80G DVD-ROM LAN WXP Pro SP1 a, Compaq. Processor frequency: 3.4 GHz, Processor cache: 1 MB, Processor cache type: L2. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 80 GB, Hard drive speed: 7200 RPM. Optical drive type: DVD-ROM. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor model*
The model number for the processor in a computer.
550
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Bus type
FSB
FSB Parity
Yes
Tjunction
100°C
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
DVD read speed
16x
Graphics
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Rear I/O: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, mic in; Front I/O: 2 USB 2.0, headphone and microphone
Performance
Product type*
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 915G Express
Audio system
System used to play music or speech.
Integrated Intel Audio with Premier Internal Speaker, Chipset integrated
Processor special features
Thermal Monitoring Technologies
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Trusted Execution Technology
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel FDI Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Fast Memory Access
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel Clear Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Flex Memory Access
Yes
Intel Demand Based Switching
Yes
Intel Dual Display Capable Technology
Yes
Processor special features
Intel Rapid Storage Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
340 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
168 mm
Depth *
The distance from the front to the back of something.
452 mm
Height *
The measurement of the product from head to foot or from base to top.
448 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.8 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 90%
Relative humidity
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60°C
Storage relative humidity (H-H)
5 - 95%
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Maple restore CD
Other features
Power supply type
The type of power supply which this product uses.
340W Active PFC
Power requirements
100 127 / 200 240 VAC, 50/60 Hz, 5A / 2.5A
Modem type
Yes
Pointing device
2-Button Scroll Mouse PS/2
PS/2 or USB 2-button scroll or optical mouse
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet
Power management
Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 256 btu/hr (65 kg-cal/hr
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Fault management
SMART Hard Drives, Fault & Pre-failure Notification; Memory Change Notification (Requires HP Client Manager Software); Thermal Notification (Requires HP Client Manager Software); Altiris Local Recovery; Surge Tolerant Full Ranging Power Supply; Ultra ATA
Video card features
Video graphic features of the graphic solution
3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes; integrated VGA Controller; integrate
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
20 - 80%
Keyboard dimensions (metric)
45.8 x 16.3 x 2.5 cm
Video adapter, bus
PCI
Hard disk controller
Hard drive controller characteristics, including type.
Serial ATA/100
Disk subsystem controller
Serial ATA/100
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Video card resolution
Video resolution and refresh rates supported by the graphic resolution.
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
Level of sound power per ISO 9296.
IDLE (Fixed disk drive spinning): LWAd = 4.2 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 5.0 Bels; CD-ROM (Sequential Reads): LWAd = 5.3 Bels
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
43 dB
Driver LAN
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Cache external
External (L2) cache size available for this product.
1024 KB
Diskette drive
1.44 MB Floppy Diskette Drive; Zip 250 for 3.5" drive bay; Zip 250 for 5.25" drive bay
N
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
Yes
Configuration management description
Description of configuration management characteristics of the product; including boot and reboot; power-on/off; system; BIOS; agent; and driver updates; installation; diagnostics
Instantly Available PC (Suspend to RAM - S3); ROM Based F10 Setup; Remote System Installation via F12 (PXE)(Remote Boot from Server); System/Emergency ROM Flash; Recovery with Video; BIOS Smart Card Support; Auto Setup when New Hardware Installed; Serial
Expansion slots
List of I/O expansion card slots; including quantity of each
2 full-height PCI; 1 full height PCI Express x1; 1 full height PCI Express x16; (2 addititional full-height PCI optional)
Drive bays
(2) 3.5" bays
Audio included
Integrated Intel Audio with Premier Internal Speaker
Video card driver
Video driver available for graphic solution
Microsoft Windows XP and Microsoft Windows 2000
Model availability
Built to order, allow at least 2-3 weeks
Security management description
Description of security management characteristics of the product
Security cable with Kensington lock, universal chassis clamp lock, universal, security loop, Serial-Parallel-USB Enable/Disable, TPM security module, Solenoid and Hood sensor
Keyboard type
2004 standard PS/2
PS/2 or USB 2004 Standard Keyboard