location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewire IEEE 1394 PCI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA997A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160298900 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: IEEE 1394/Firewire
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire :
The long product name of HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Firewire IEEE 1394 PCI Card
More>>>
HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire:
The official description of HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get Firewire connectivity for your PC with the Adaptec Fireconnect 2100 Firewire PCI card. The Adaptec 2100 card has two ports to connect your external 1394 enabled devices.With data transfer rates up to 400 mbps (equivalent to 50 MB per second), you can quickly transfer large, media-rich files saving valuable time and increasing your productivity.

Short summary description HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire:
This short summary of the HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire data-sheet is auto-generated and uses the product title and the first six key specs.

HP Firewire IEEE 1394 PCI, PCI, IEEE 1394/Firewire, 2 x FireWire, Pentium II 266, 128 MB, 1024 MB

Long summary description HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire:
This is an auto-generated long summary of HP Firewire IEEE 1394 PCI interface cards/adapter Internal IEEE 1394/Firewire based on the first three specs of the first five spec groups.

HP Firewire IEEE 1394 PCI. Host interface: PCI, Output interface: IEEE 1394/Firewire, Connector(s): 2 x FireWire. Minimum processor: Pentium II 266, Minimum RAM: 128 MB, Minimum storage drive space: 1024 MB. Width: 215.9 mm, Depth: 247.6 mm, Height: 63.5 mm. Data transfer rate: 400 Mbit/s, Connectivity technology: Wired, Minimum system requirements: CD-ROM

Ports & interfaces
Host interface *
PCI
Output interface *
IEEE 1394/Firewire
Connector(s)
2 x FireWire
Design
Internal *
Yes
System requirements
Windows operating systems supported
Yes
Minimum processor
Pentium II 266
Minimum RAM
128 MB
System requirements
Minimum storage drive space
1024 MB
Weight & dimensions
Width
215.9 mm
Depth
247.6 mm
Height
63.5 mm
Weight
500 g
Other features
Data transfer rate
400 Mbit/s
Connectivity technology
Wired
Minimum system requirements
CD-ROM