location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6930p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU836AW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2010
Product end of life date
Bullet Points HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9550 2.66 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 3450
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Warranty: 3-year standard parts and labour limiteddepending on country (upgrades available), 1-year limitedon primary battery
Long product name HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business :
The long product name of HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T9550 (2.66GHz, 6MB, 1066MHz), 14.1" WXGA+ (1440 x 900), 2 x 2048MB DDR2, 250GB SATA 7200 rpm, ATI Mobility Radeon HD 3450, Intel 802.11a/b/g/draft-n, Bluetooth 2.0, camera, Windows Vista Business 32-bit
More>>>
HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business:
The official description of HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Corporate Elite. The HP EliteBook 6930p Notebook PC sets a new standard for on-the-move productivity with business ruggedness and a starting weight of only 2.1 kg.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Passes rigorous MIL-STD 810F testing. This newly-designed notebook has been tested at extreme temperatures of 60°C and –29°C and meets the Military Standard 810F for vibration, dust, humidity, altitude, and high temperature.

- Operating System: Genuine Windows Vista® Business 32-bit, Genuine Windows Vista® Home Basic, Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed, FreeDOS

- Intel® Centrino® 2 with vPro™ technology capable. Strengthen security measures and remotely monitor, diagnose, and repair PCs over the network with Intel® Centrino® 2 with vPro™ technology.

- Enjoy wireless in more places. Whether you’re across the street or across the country, optional HP Mobile Broadband, Wi-Fi CERTIFIED™ WLAN and Bluetooth® technologies allow you to conveniently stay connected in more places.

- Graphics choice. Choose between ATI Mobility Radeon™ HD 3450 Graphics with up to 256 MB of dedicated video memory for more graphics intensive environments, or the latest Intel integrated graphics.

Short summary description HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business:
This short summary of the HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 6930p, Intel® Core™2 Duo, 2.66 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 250 GB

Long summary description HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business:
This is an auto-generated long summary of HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business based on the first three specs of the first five spec groups.

HP EliteBook 6930p. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Business. Weight: 2.1 kg

Design
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9550
Processor frequency *
2.66 GHz
Processor threads
2
Processor cores
2
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Motherboard chipset
Intel® PM45 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2 w/ vPro
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Memory upgrade
8 GB
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3450
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Network
Networking features
Intel Gigabit Network Connection (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, 1394a, power connector, RJ-11/modem, RJ-45/ethernet
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
Full-sized
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Processor special features
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37130
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Security management description
Standard: Integrated Smart Card Reader, HP ProtectTools, TPM 1.2 Embedded Security Chip, Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Enhanced Drive Lock, HP Fingerprint Sensor, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools; Optional: Kensington lock, HP Privacy Filter, McAfee Security Solution
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
331 mm
Depth
243 mm
Height (front)
3.13 cm
Weight *
2.1 kg
Hard drive
Storage drive type
250 GB 7200 rpm SATA
Storage drive controller
SATA II
Video
Video card features
ATI Mobility Radeon HD 3450
Other features
Manageability features
HP Recovery Manager (Windows Vista only), HP Client Manager Software, HP Client Configuration Management Agent
Wireless technology
Intel 802.11a/b/g/draft-n, Bluetooth 2.0
LightScribe
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
331 x 243 x 31.3 mm
Display
LCD
Power requirements
90W HP Smart AC Adapter, HP Fast Charge 6-cell (55 WHr) Lithium-Ion battery
Battery type
6-cell (55 WHr) Lithium-Ion battery
Wireless option type
Yes
Configuration management description
HP Recovery Manager (Windows Vista only), HP Client Manager Software, HP Client Configuration Management Agent
Docking solution
HP Advanced Docking Station, HP Docking Station, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)
Expansion slots
1 ExpressCard/54 slot, Secure Digital slot
Operating temperature (T-T)
41 - 95 °F
TV-in port
No
Compatible operating systems
Genuine Windows Vista Business 64-bit, Genuine Windows Vista Enterprise, SuSE Linux Enterpise Desktop 10
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, integrated Smart Card Reader
Size (imperial)
33.1 cm (13")
Weight (imperial)
Weight varies by configuration and component. Starting at 4.7 lb
HDD controller type
SATA (7200 rpm) SATA (5400 rpm) Solid State Drive
Maximum HDD capacity
80 GB
Minimum storage drive space
160 GB
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:09:41
Uk has collected 32 expert reviews for HP EliteBook 6930p 35.8 cm (14.1") Intel® Core™2 Duo T9550 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3450 Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
whatlaptop.techradar.com
Updated:
2013-07-21 02:09:40
HP the world’s number one laptop manufacturer, makes an enormous range of machines, including what they describe as business-rugged models. The EliteBook 6930p (£929 inc. VAT) is one such laptop and is designed for use by small, medium and large busin...
0%
techradar.com
Updated:
2013-07-21 02:09:40
HP, the world's number one laptop manufacturer, makes an enormous range of machines, including what they describe as business-rugged models. The EliteBook 6930p is one such laptop and is designed for use by small, medium and large businesses. The 14.1-...
Good Decent protection, Light, Sturdy, Performance...
Bad Not very rugged, Some flex in keyboard...
80%
alphr.com
Updated:
2013-07-21 02:09:40
Back when Dell's Latitude D630 ruled the business laptop roost, there wasn't much in the way of competition. Until, that is, HP's sterling 14.1in Compaq 6910p waded boldly into the fray. Now the 6910p has gone back to HP Compaq' R&D labs and emerged re...
Bottom line The EliteBook blends business practicality with brushed aluminium style with surprising success...
83%
pcauthority.com.au
Updated:
2013-07-21 02:09:40
A wag on the www.pcauthority.com.au forums recently opined that PC Authority can find fault with any product. Theres a grain of truth to that: how many products do you know of that are truly perfect? Of course, were evaluating the products we test fo...
Bottom line Its longlife 24-hour battery makes it significantly less portable, but this laptop is classy in every sense of the word...
100%
itreviews.com
Updated:
2013-07-21 02:09:40
If you need a robust, hard working notebook with a decent sized keyboard, multiple WiFi options, several specifically useful business and security options plus easy to use controls, then it may be worth joining the Elite. It would be nice to have a DV...
0%
expertreviews.co.uk
Updated:
2013-07-21 02:09:40
HPs EliteBook 6930p is clearly a business laptop, but its an attractive one, partly thanks to its brushed metal lid. Its aimed squarely at business users so it has a smartcard slot and, unusually, a webcam that can also be used to scan and digiti...
60%
zdnet.co.uk
Updated:
2013-07-21 02:09:40
HPs EliteBook 6930p is a solidly built thin and light system that comes in a wide range of configurations. We have reservations about the entry-level screen resolution and USB port placement, but overall this is a decent mobile business workhorse.
Good Solidly built to withstand the knocks of mobile working, Integrated keyboard light, Excellent keyboard...
Bad Lacks integrated mobile broadband, Low resolution screen, Only three USB ports...
Bottom line HPs EliteBook 6930p is a solidly built thin and light system that comes in a wide range of configurations. We have reservations about the entry-level screen resolution and USB port placement, but overall this is a decent mobile business workhorse...
75%
smh.com.au
Updated:
2013-07-21 02:09:40
2399 Recently, sales of notebook computers outstripped desktop computers for the first time. It seems that at home, the office and school, we are increasingly seeking portability in our computers. HPs EliteBook 6930p is one such example, solid withou...
60%
pocket-lint.com
Updated:
2013-07-21 02:09:41
HP’s EliteBook brand sits above the Compaq range, offering similar quality and usability, but adding premium materials, power and features to the list. The EliteBook 6930p is a compact and well-made choice, but has its work cut out tempting corporate users...
Good Great battery life, good build quality, ergonomics...
Bad Pricey, not the most stylish, hazy screen...
Bottom line Offering power, comfort and quality, this is the ideal corporate machine on paper, but lacks the style and finesse to carry such a high price...
70%
siliconrepublic.com
Updated:
2013-07-21 02:09:41
The EliteBook is a power dresser of a notebook, but it also has power under the hood - the battery life is designed to last up to 24 hours, but only if you buy a special optimised battery separate to the standard one that is included.I didnt get an ex...
0%
Zdnet.com.au
Updated:
2013-07-21 02:09:41
A solid business laptop with excellent battery life, the EliteBook 6930p wont disappoint, but there is little in this laptop to warrant the Elite label. DesignLike a fresh job candidate in a sharp suit, HPs new EliteBook gives a good first impressi...
Good Good build quality, Fingerprint reader, Centrino 2, Impressive battery life, 3 year warranty, Available with 64bit Windows and/or 8GB of RAM...
Bad No DVI or HDMI port, Fingerprint reader unfortunately placed, No eSATA or USB charging with power off, Average value for money...
Bottom line A solid business laptop with excellent battery life, the EliteBook 6930p wont disappoint, but there is little in this laptop to warrant the Elite label.
80%
goodgearguide.com.au
Updated:
2013-07-21 02:09:41
There's no doubt about it, the 6930P is ideal for the road warrior. Not only does its 14.1in screen size straddle the fence when it comes to user comfort and portability, its battery life is stellar. But what's most impressive about the EliteBook is the attention...
Good Good battery life, sturdy build, fast hard drive, keyboard light, two navigation devices...
Bad Lid’s latch can be difficult to use, very long set up time, no ’Sleep-and-Charge’-like ports...
Bottom line The 6930P’s size makes it both comfortable to use, as well as easy to transport, and users who require a lot of running time away from an outlet will appreciate the option for a larger second battery. We don’t particularly like its latch syste...
85%
stuff.tv
Updated:
2014-03-31 01:40:59
Unlike cheaper models in HPs business range, the trackpad eschews lever-style buttons for a more standard style that are light and easily clickable. If a trackpad isnt your cup of tea, you could opt for the included trackpoint and buttons instead, w...
Good Rugged in the extreme. Comfortable in use. Unbelievable battery life with ultra-capacity pack...
Bad Screen resolution could be better. Colours faded with blue cast. Extra battery life equals extra heft...
Bottom line The 24-hour battery makes it significantly less portable, but if you’ve got a strong enough bag this is a top-class heavyweight business laptop...
100%
apcmag.com
Updated:
2014-03-31 01:40:59
HP have positioned the EliteBook 6930p as the ultimate road warrior's notebook claiming outstanding battery life (of up to 24 hours), business ruggedness and all the processing power a business user would need. The EliteBook 6930p certainly looks th...
Good Rugged design that should stand up to punishment, Full complement of expansion ports, Joy stick as well as trackpad...
Bad Heavy particularly with optional high capacity battery, Deafult screen settings are too dull, Insufficient keyboard travel for good tactile feedback...
80%
stuff.tv
Updated:
2013-07-21 02:09:40
Unlike cheaper models in HPs business range, the trackpad eschews lever-style buttons for a more standard style that are light and easily clickable. If a trackpad isnt your cup of tea, you could opt for the included trackpoint and buttons instead, w...
Good Rugged in the extreme. Comfortable in use. Unbelievable battery life with ultra-capacity pack...
Bad Screen resolution could be better. Colours faded with blue cast. Extra battery life equals extra heft...
Bottom line The 24-hour battery makes it significantly less portable, but if you’ve got a strong enough bag this is a top-class heavyweight business laptop...
100%
notebookcheck.net
Updated:
2013-07-21 02:09:40
Unfortunately as for main memory HP still puts DDR2 RAM to use. Our test system only makes do with 2GB, indeed composed of one 2GB module, so that a future upgrade presents no problem, as one RAM slot still remains free . Dozens of different variants are...
Good Very stable and robust case, Excellent haptics thanks to the high quality materials, Three year guarantee ex works, UMTS available, Excellent keyboard and touchpad, Good office performance, Quiet office use and low heating up, Good battery life (6cell), E...
Bad Shaky battery, Closing mechanism needs getting used to, No digital picture output on the device itself, Unergonomic trackpoint, Below average colour production of the display, low contrast and illumination...
Bottom line The EliteBook 6930p from HP has rightly earned its name. Regarding case quality the series is positioned quite highly, in fact. The deployed metal components don't just provide for first class haptics, they make the device extremely robust and therefore f...
86%
tech2.com
Updated:
2013-07-21 02:09:40
HP has always had a knack for knowing the requirements of different segments of users, minute enhancements always make all the difference in the overpopulated world of notebooks. Their Elitebook series, meant for the serious business person, has spawne...
Good Very nice rugged exterior, looks good too, Very respectable performance, reliable operation...
Bad Battery life is low.
Bottom line Features and specsLets enumerate this Elitebook’s features one by one, starting from the processor, which is a powerful one, a Centrino 2 tag holder - the Intel Core 2 duo P8400 (2.26 GHz, 3 MB L2 cache, 1066 MHz FSB). There is a model all the way u...
70%
insidehw.com
Updated:
2013-07-21 02:09:40
EliteBook is relatively new series of HP notebooks and it is intended for demanding business users. It was created with goal of creating better distinction between business and top-class notebooks that can withstand much tougher working conditions. Mod...
Bottom line HP EliteBook 6930p is one extraordinary notebook that is suited for mobile users that often find themselves in not so pleasant circumstances. Also this is perfect notebook for users that are little but clumsy with their hardware or simply are not used...
0%
techtree.com
Updated:
2013-07-21 02:09:40
Its not often that we get to review business notebooks, but today we have one of HPs most celebrated and talked about enterprise notebook- the EliteBook 6930p. This notebook is targeted at the traveling businessman, who needs a no-nonsense, rugged an...
Good Rugged build, stylish finish, hard drive protection, HP NightLight, runs cool, battery life...
Bad Feedback of the keys could have been better, pricey...
Bottom line Its not often that we get to review business notebooks, but today we have one of HPs most celebrated and talked about enterprise notebook- the EliteBook 6930p. This notebook is targeted at the traveling businessman, who needs a no-nonsense, rugged an...
80%
Laptopmag.com
Updated:
2013-07-21 02:09:40
This first-class business notebook returns with 14 hours of battery life—but considerably more heft.
Good Unprecedented 14 hours of battery life (with extended battery), Strong overall performance, Fast solid state drive, Durable, elegant design...
Bad Heavy with extra battery, Weak graphics performance...
Bottom line Editors’ Note: Portions of this review were taken from the original EliteBook 6930p review.]When we first reviewed the HP EliteBook 6930p, we gave it an Editors’ Choice, praising its style, performance, and price. The one knock was its slightl...
80%
apcmag.com
Updated:
2013-07-21 02:09:41
HP have positioned the EliteBook 6930p as the ultimate road warrior's notebook claiming outstanding battery life (of up to 24 hours), business ruggedness and all the processing power a business user would need. The EliteBook 6930p certainly looks th...
Good Rugged design that should stand up to punishment, Full complement of expansion ports, Joy stick as well as trackpad...
Bad Heavy particularly with optional high capacity battery, Deafult screen settings are too dull, Insufficient keyboard travel for good tactile feedback...
80%
pcmag.com
Updated:
2013-07-21 02:09:41
What constitutes a computer for the elite? If theres anything in a name, HP may have the answer with its latest business laptop, the EliteBook 6930p ($2,104 direct). HP is out to create some separation between its new EliteBook brand and the EliteB...
Good Top-of-the-line processor. Fast hard drive. Ample wireless options. Terrific resolution on an LED screen. Sexy new look. Ruggedized exterior. Priced competitively. Modular bay for an extra battery.
Bad Small included battery. Pointing stick is stiff. Lacks switchable graphics.
Bottom line A solid business laptop with an anodized aluminum finish, the HP EliteBook 6930p is ruggedized to withstand the rigors of daily use. But how elite is it?...
80%
wi-fiplanet.com
Updated:
2013-07-21 02:09:41
For mobile pros, skimping on a laptop purchase could certainly prove penny wise and pound-foolish. Budget notebook PCs are fine if you only occasionally tote the machine in a padded bag, but they lack the durable construction and security features offe...
0%
Laptopmag.com
Updated:
2013-07-21 02:09:41
HP’s flagship business notebook offers an elegant, business-rugged design, fast performance, and smart software.
Good Elegant, business-rugged design, Fast performance, Bright display with good viewing angles, E-mail and calender access without booting Windows...
Bad Tiny touch buttons, Wi-Fi throughput from 50 feet slightly below average...
Bottom line HP’s aptly named new business line, EliteBook, leaves no doubt as to what caliber notebooks it offers. The 14.1-inch 6930p, the line’s flagship model, has an elegant, durable design, new security features, and thanks to Intel’s new Centr...
90%