location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 5101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN368EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:26:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2010
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N280 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB
  • - Ethernet LAN 1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows XP Home Edition
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black :
The long product name of HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N280 (1.66GHz, 512KB L2, 533MHz), 10.1" LED WSVGA (1024 x 600), 1GB DDR2 SDRAM, 160GB 7200 rpm SATA , Intel GMA 950, 802.11a/b/g/draft-n, Bluetooth 2.0, 2 MP webcam, Windows XP Home
More>>>
HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:
The official description of HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini Executive. Maximize mobility. Designed for mobile professionals who want a lightweight mini PC, available in two stylish design options, with a 10.1-inch diagonal LED-backlit display and optional integrated WWAN to keep you connected on the go.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Durable design: with an anodized aluminum display enclosure in a brushed aluminum finish, the Mini 5101 features a durable, lightweight metal case with a magnesium base to protect your Mini from the rigors of work on the go.

- Miniature size, generous keyboard: with a starting weight of only 2.64 lb / 1.2 kg and an innovatively designed 95% full-size keyboard, plus a touchpad, this companion PC offers full-sized notebook familiarity that works for business on the road.

- Enjoy Wireless: whether you’re across the street or across the country, HP’s integrated wireless technologies have got you covered. Experience faster connections in more places and get more done with optional HP Mobile Broadband.

- Built to last: HP 3D DriveGuard helps protect your notebook’s hard drive against impact, bumps or drops so your critical information is easily protected while you are on the move and HP DuraKeys coating protects the finish of the keyboard.

- Flexible battery solutions: the HP Mini 5101 offers two optional battery solutions for lightest weight configurations or extended computing. Choose from the 4-cell or 6-cell battery options to maximize your business mobility.

Short summary description HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:
This short summary of the HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini Mini 5101, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:
This is an auto-generated long summary of HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black based on the first three specs of the first five spec groups.

HP Mini Mini 5101. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.2 kg

Design
Product type *
Netbook
Product colour *
Black
Country of origin
China
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
4.5 h
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
262 mm
Depth
180 mm
Height
23.2 mm
Weight *
1.2 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
Graphics card family
Intel
Display
TFT
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 02:08:53
Uk has collected 35 expert reviews for HP Mini 5101 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-28 02:08:51
We've seen several HP netbooks in the past, and although they've always offered excellent usability and quality, there has often been something missing. The HP Mini 5101 is the latest, and sitting at the top end of the netbook market it has to be good...
Good Quality, keyboard, good connectivity...
Bad Price, conservative design won't suit all...
Bottom line A very comfortable, well made and easy to use netbook, but it's way too expensive and falls behind when compared to the CULV ultraportables it outpricesKey specs3.5mm jack, 3G, Bluetooth, HSDPA, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi...
60%
techradar.com
Updated:
2011-08-28 02:08:51
We've been impressed with several of HP's netbooks, although they've struggled to match the best machines on the market. The Mini 5101 is the latest and has a lot to offer. The conservative matt-black design is highlighted by a brushed-aluminium lid. I...
Good Good screen, Great build quality, Good connectivity...
Bad Windows Vista on a netbook...
60%
itpro.co.uk
Updated:
2011-08-28 02:08:51
HPs second netbook is the best one we’ve yet seen for design and build, and the high resolution display is another highlight. However, unimpressive battery life and high cost take the shine of an otherwise first-rate machine...
83%
techadvisor.co.uk
Updated:
2011-08-28 02:08:52
HPs business-based netbook has grown up - and the HP Mini 5101 introduces some long-overdue improvements. HP pioneered the notion of transforming a netbook into a corporate raider. The idea seems like a budget-conscious no-brainer now, but 18 month...
Bottom line Until UK pricing is known, its difficult to offer a definitive verdict on the HP Mini 5101, but its fair to say that HP has succeeded in delivering a smarter netbook. Darren Gladstone...
0%
pcauthority.com.au
Updated:
2011-11-04 17:22:15
Overall, the battery adds a little bit of extra weight, but the HP Mini 5101 gains from a huge improvement in battery life. Not surprisingly, the battery life was the one weak spot of the HP mini range, but at least with the 5101, an extended battery w...
Bottom line Since we saw the HP Mini for our huge netbook roundup in October, a new 6-cell battery has been released...
67%
Zdnet.com.au
Updated:
2011-11-04 17:22:15
When we heard that HP was making some big changes to its small business netbook, we were worried. After all, the current version — the Mini 2140 — is probably our all-time favourite netbook, thanks to an innovative keyboard (since adopted by HPs consu...
Good Revamped version of one of our favourite netbooks, Excellent keyboard and touch pad, Sturdy and durable, Includes accelerometer, Optional higherresolution display...
Bad Loses its ExpressCard slot, Standard netbook components at a premium price...
Bottom line HPs biz-minded Mini 5101 is a successor to the Mini 2140 (one of our all-time favourite netbooks). It looks and feels great, but for a premium-price netbook, we expect to get more features, not fewer. Editors’ rating: 8.2/10...
82%
goodgearguide.com.au
Updated:
2011-11-04 17:22:16
When is a netbook so good that it feels like you’re using a regular laptop? Pretty much never, but the HP Mini 5101 feels as close to a real notebook as you'll get with a netbook, and we think it's a brilliant product. It's built out of metal and is very stylish, with a beautiful keyboard and a latchless, high resolution 10.1in screen. Its specifications mean that unless you’ve got a multitude of programs open at the same time, it doesn’t feel like it’s running an Intel Atom CPU. While using...
Good Very sturdy, good performance, 320GB hard drive, 2GB RAM...
Bad Function keys’ primary and secondary functions are reversed, keys are hard to read in the dark...
Bottom line The HP Mini 5101 feels more like a regular laptop than a netbook and this is because of its sturdy construction, relatively good speed and excellent keyboard design. Not only that, it looks good and it has a 1366x768 screen. There really isn’t too muc...
95%
infoworld.com
Updated:
2011-08-28 02:08:50
So how much would you pay for this machine? The Mini 5101 starts at $399 and maxes out at $599. As the price goes up, HP stacks on larger hard-disk (or solid-state) drives and more RAM. HP has succeeded in delivering a smarter...
70%
etechreviews.com
Updated:
2011-08-28 02:08:51
A great net book but expensive considering the features it offers. Sum and SubstanceThumbs UpGreat keyboard, good collection of bundled software like HP 3D DriveGuard.Thumbs DownExpensive, no ExpressCard slot.Inside the TrunkPower Cables, Software Adob...
0%
gadling.com
Updated:
2011-08-28 02:08:51
In this review I'm going to introduce you to one of the newest netbook computers from HP. The Mini 5101 is a very compact machine designed with the business traveler in mind. When building a computer for business use, HP obviously put a lot of time int...
0%
Digitaltrends.com
Updated:
2011-08-28 02:08:51
Businessmen don’t use netbooks. Sure, all-day battery life would be nice for those long flights. They do fit awfully nice in most briefcases, too. And the Intel Atom is more than enough for Firefox, Excel and Skype. But the humble netbook has always be...
Good Durable and attractive matte black finish, Sturdy magnesium chassis, Drop protection and other business add-ons, Respectable performance, Superior battery life (with optional six-cell battery), Reasonably priced...
Bad Clammy fingers stick on glossy trackpad, Average keyboard...
Bottom line Any number of slimmer, sexier or longer-lasting netbooks might step up if you're less concerned with durability, but for road warriors, the Mini 5101 is just what the CEO ordered...
80%
asiaone.com
Updated:
2011-08-28 02:08:51
Dressed up in a brushed aluminum cover and featuring a magnesium alloy base, the HP Mini 5101 doesn't look like your conventional netbook.Gone is the usual "plasticky" feel that most netbooks feature. HP's latest netbook looks sturdy and solid while we...
Bottom line Presented in one sleek, neat little package, this netbook from HP provides relative good computing power and doesn't compromise on size or weight...
0%
wi-fiplanet.com
Updated:
2011-08-28 02:08:51
Hewlett-Packard’s $400 Mini 5101, designed for road warriors, is a good case in point. It boasts grown-up features, including a built-in Wi-Fi 802.11n-draft adapter that delivered adequate if not stellar performance. Yet it’s still reasonably tiny.The 5101 has a 10.1...
Bottom line The HP Mini 5101 is an impressive little machine, even if Wi-Fi is not its strongest suit. It’s by no means a desktop replacement, but that’s not what netbooks are meant to be.If you’re mobile much of the time and find yourself trying to use a BlackBerry...
0%
Geek.com
Updated:
2011-08-28 02:08:51
As the netbook market matures companies have found it increasingly necessary to differentiate their products from the competition. Everyone has improved the quality and battery life of their offerings over time but more extreme measures have been neces...
0%
about.com
Updated:
2011-08-28 02:08:51
HPs Mini 5101 is the successor to the very popular 2140 netbook. This netbook sports an all black look and a switch to a mixed aluminum and magnesium alloy chassis with a soft rubberized coating that gives it an extremely durable feel. H...
Good Very Durable Aluminum and Magnesium Alloy Case, Extremely Comfortable Keyboard, Excellent Networking Features...
Bad Slightly Larger Dimensions for 10inch Netbook, Lacks the ExpressCard Slot of Predecessor...
100%
wired.com
Updated:
2011-08-28 02:08:51
Hewlett-Packard cant get seem to stop pumping out netbooks, and its new Mini 5101 is the slickest version yet. Festooned in brushed metal, the Mini 5101 flashes a sexy, Spartan design. We love the matte, full-sized keyboard — soft on the fingertips, b...
Good Attractive, brushed metal aesthetic is welcome change to cluttered look found on many netbooks. Well spaced island keys reminiscent of Apple's sexy new MacBook keyboard...
Bad Weird, choppy QuickTime performance will make latest Transformers movie look like the first Terminator. Battery life weak compared to Asus...
60%
notebookcheck.net
Updated:
2011-08-28 02:08:51
Even if its not actually obvious in the mini-notebooks name, HP has put the Mini 5101 among the models their SMB range. Be that as it may, it wouldnt really be distinguished from other current consumer netbooks by its specifications, if it wasnt f...
Bottom line Advocates of compact and low-priced netbooks had to wait for a long time for an outdoor suitable device with a good resolution. The HP Mini 5101 is one of the first models that have a WSVGA screen with an HD resolution of 1366x768 pixels in a 10.2 inch fo...
84%
hardwarezone.com.sg
Updated:
2011-08-28 02:08:52
A prototype unit of the HP Mini 5101 has made its way to our labs and we gave it a gentle spin to see how this netbook holds up. After all, netbook designs have been done to death right? Apparently not.A Quick RecapLike most netbooks, the Mini 5101 rel...
0%
techworld.com
Updated:
2011-08-28 02:08:52
HP pioneered the notion of transforming a netbook into a corporate raider. The idea seems like a budget-conscious no-brainer now, but 18 months ago the HP 2133 Mini-Note was a wolf pack of one. Since then, the netbook market has evolved - and so have...
Bottom line Until UK pricing is known, it's difficult to offer a definitive verdict on the HP Mini 5101, but it's fair to say that HP has succeeded in delivering a smarter netbook...
0%
pcworld.com_techhive.com
Updated:
2011-08-28 02:08:52
HP pioneered the notion of transforming a netbook into a corporate raider. The idea seems like a budget-conscious no-brainer now, but 18 months ago the HP Mini 2133 was a wolf pack of one. Since then, the netbook market has evolved--and so have HPs en...
Good Muchimproved mouse button/touchpad design, $25 screen upgrade delivers razorsharp images...
Bad HDready screen makes fonts and icons look tiny, Sound is a little tinny.
0%
Laptopmag.com
Updated:
2011-08-28 02:08:52
HP introduced the concept of the durable business-class netbook, and the Mini 5101 raises the bar with a more compact design and even longer battery life. This $425 machine is slightly more expensive than other netbooks, and the touchpad is a little f...
Good Stylish, durable design, Comfortable keyboard, Excellent performance, Good audio...
Bad Touchpad has too much friction...
80%
pcmag.com
Updated:
2011-08-28 02:08:52
HP is hot on the heels of Acer for the top spot in the netbook category. But lets not kid ourselves: Even though HP is very aggressive in pricing, the current Mini 1000 and even the newest Mini 110 (1030us) havent been able to keep up with the lat...
Good Very attractive metallic chassis. 95-percent keyboard is right up there with those on the top netbooks. Mouse buttons are quiet. Bevy of options, including an "HD" resolution, 3G, SSDs and 7200rpm HDDs. Good performance scores. 802.11n wireless capability...
Bad Whirring noises from the fans and speedy hard drive. Options can bring up the cost significantly and arent available for purchase yet.
Bottom line The HP Mini 5101 is much improved version over HPs previous netbooks, but youll have to pay extra for many of its fringe benefits—if they become available...
70%
computershopper.com
Updated:
2011-08-28 02:08:52
In the continuing evolution of the netbook, each successive generation has rapidly improved the shortcomings of the last. The HP Mini 5101 leapfrogs to the front of the line thanks to a roomier keyboard, very good battery life, and improved p...
Good Nearly full-size keyboard; durability features; available integrated wireless broadband; long battery life; office suite included...
Bad Some fan noise...
Bottom line The HP Mini 5101 delivers long battery life and slightly improved performance, which puts it on the top of the netbook heap...
92%
infosyncworld.com
Updated:
2011-08-28 02:08:52
We got our hands on the new HP Mini 5101 10.1-inch netbook, featuring a 95% QWERTY spill-resistant keyboard.
0%