location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA2405wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL773AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420763086 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2012
Product end of life date
Bullet Points HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 35 W
Warranty: Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black :
The long product name of HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" widescreen LCD, 5 ms, 300 cd/m2, 1000:1, 160°/160°, VGA, DVI-D, DisplayPort
More>>>
HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:
The official description of HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Find the viewing angle that best suits your needs with the newly re-designed comfort and energy-efficient features of the HP Compaq LA2405wg 24-inch Widescreen LCD Monitor.

Features

- Comfortable computing: adjust the new slider stand to find a position that is suitable for you, whether you are a child or an adult or are shorter or taller in stature, with adjustable tilt, pivot head rotation, swivel and height adjustments.

- Advanced features: experience 3000:1 Dynamic Contrast Ratio, sharp resolutions to 1920 x 1200 and enhanced connectivity from VGA and HDCP compliant DVI inputs, DisplayPort and integrated USB.

- Environmentally responsible: the HP Compaq LA2405wg is ENERGY STAR® qualified, has an EPEAT™ rating of Gold, is TCO 5.0 Certified, contains packaging that uses materials with a lower environmental impact and includes a low power panel.

- Endless options: HP offers a variety of optional products (each sold separately) to help you maximize your monitor investment, including an HP Quick Release, an HP Speaker Bar and an HP USB Graphics Adapter.

Short summary description HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:
This short summary of the HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LA2405wg, 61 cm (24"), 1920 x 1200 pixels, LED, LCD, 5 ms, Black

Long summary description HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:
This is an auto-generated long summary of HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black based on the first three specs of the first five spec groups.

HP LA2405wg. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 480 (WVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
24 - 76 kHz
Vertical scan range
50 - 63 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
2 W
Power consumption (max)
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
556.8 mm
Depth (with stand)
278.4 mm
Height (with stand)
380.5 mm
Width (without stand)
556 mm
Depth (without stand)
64 mm
Height (without stand)
362 mm
Weight (without stand)
7.9 kg
Packaging data
Package weight
11.2 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
Rotating
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
659 x 551 x 230 mm
Dimensions (W x D x H) (imperial)
556.3 x 63.5 x 363.2 mm (21.9 x 2.5 x 14.3")
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:37:44
Uk has collected 2 expert reviews for HP LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels LED Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-02-14 05:37:44
The HP LA2405wg is one of seven entries in HP's Advantage line of business displays designed for viewing comfort and manufactured using environment-friendly materials. Priced at $379 (direct), this 24-inch monitor is a bit more expensive than other sim...
Good Flexible, ergonomic stand, Stylish design, Good color and text performance...
Bad Pricey, Weak light grayscale performance, No HDMI port...
Bottom line The HP LA2405wg is a versatile 24-inch LCD monitor that delivers good overall performance and offers a handful of useful features. However, this relatively pricey model has trouble displaying some shades of light gray and lacks an HDMI port...
70%
Country Distributor
United Kingdom 1 distributor(s)