location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB HDD Upgrade bay Bezel panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB HDD Upgrade bay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX733AA#AC3
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP 500GB HDD Upgrade bay Bezel panel Black :
The long product name of HP 500GB HDD Upgrade bay Bezel panel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB HDD Upgrade bay, Black
More>>>
HP 500GB HDD Upgrade bay Bezel panel Black:
The official description of HP 500GB HDD Upgrade bay Bezel panel Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 2011 BNB Notebook Upgrade Bay 500 GB Hard Drive is a convenient and affordable solution for users who require additional storage or a faster dedicated second hard drive. Model LX733AA is designed specifically to fit into 2011 HP Business Notebook platforms and does not work with HP Docking Stations.
- Extend the life of your HP Business Notebook by providing additional storage
- Easy back-up solution without burdening network resources
- Switch drives between most HP business notebooks

Short summary description HP 500GB HDD Upgrade bay Bezel panel Black:
This short summary of the HP 500GB HDD Upgrade bay Bezel panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB HDD Upgrade bay, Bezel panel, Black, HP Business Notebook, 12.7 mm, 128 mm, 190 g

Long summary description HP 500GB HDD Upgrade bay Bezel panel Black:
This is an auto-generated long summary of HP 500GB HDD Upgrade bay Bezel panel Black based on the first three specs of the first five spec groups.

HP 500GB HDD Upgrade bay. Type: Bezel panel, Product colour: Black, Compatible products: HP Business Notebook. Width: 12.7 mm, Depth: 128 mm, Weight: 190 g

Features
Type *
Bezel panel
Product colour
Black
Compatible products
HP Business Notebook
Weight & dimensions
Width
12.7 mm
Depth
128 mm
Weight
190 g