location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LE2002x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL763AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 22 W
Warranty: 3 year
Long product name HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black :
The long product name of HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" LED 1600 x 900, 16.7 M, 250 cd/m2, 1000:1, DVI-D, VGA, 3.5 kg
More>>>
HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
The official description of HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq LE2002x offers a competitively priced dual input monitor that combines sleek design, responsible features, and high performance.

Maximize your workspace.

The stylish, slim HP Compaq LE2002x looks great in any environment as it frees up valuable desk space with a thin profile and modest footprint.

Reduce your impact.
With the use of Mercury-free LEDs, BFR/PVC-free components, Arsenic-free display glass, an ENERGY STAR® qualification, an EPEAT® Silver registration, and a TCO Displays certification, this monitor can help reduce your impact.

Boost your performance.
Get crisp, clear, views on a 20” diagonal, 1600 x 900 native resolution screen with a 3M:1 DCR, up to a 170° viewing angle, and fast 5ms response times . As well, DVI-D and VGA inputs enable advanced connectivity.

Relax with HP reliability.
Limited three-year parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support.

Short summary description HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LE2002x, 50.8 cm (20"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

HP Compaq LE2002x. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1600 x 900
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.277 x 0.277 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
22 W
Power consumption (max)
26 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
482 mm
Depth (with stand)
151.1 mm
Height (with stand)
359.2 mm
Weight (with stand)
3.5 kg
Width (without stand)
482 mm
Depth (without stand)
47.5 mm
Height (without stand)
294.1 mm
Weight (without stand)
3.5 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 04:53:25
Uk has collected 1 expert review for HP Compaq LE2002x computer monitor 50.8 cm (20") 1600 x 900 pixels Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%