location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8560w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG663EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:05:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Jan 2012
Product end of life date
Bullet Points HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 256 GB Blu-Ray ROM
  • - NVIDIA® Quadro® 1000M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth 2.1+EDR
  • - 150 W
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional :
The long product name of HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8560w Mobile Workstation - Intel Core i7-2630QM 2.0GHz, 4GB DDR3 SDRAM, 256GB SSD, 15.6" LED FHD WVA, DVD+/-RW SuperMulti DL, Blu-ray ROM DVD+/-RW SuperMulti DL, NVIDIA Quadro 1000M, 802.11a/b/g/n, Bluetooth 2.1+EDR, webcam, Windows 7 Professional 64
More>>>
HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional:
The official description of HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse. HP’s most versatile Mobile Workstation combines powerful processing with high-end professional graphics in a chiseled design.

Equipped to get the job done
- Optimized for Genuine Windows® 7 Professional, the 39,6 cm (15.6") diagonal HD+, FHD or DreamColor display with processors capability and wireless functionality culminate to meet your business needs.

NEW chiseled design
- From a precision-stamped chassis to the radial-brushed display cover, every aspect of the workstation exudes power and performance. The purposeful design of the HP EliteBook 8560w translates into true business ruggedness.
- This mobile workstation boasts military-grade testing4 for drop, vibration, dust, humidity, altitude and high temperature. Work on the road just became less stressful.

Workstation-caliber graphics
- Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics. See this video about how one architect used his HP Mobile Workstation.
- Supporting up to 5 displays simultaneously, AMD Eyefinity Technology delivers innovative, graphics display capabilities enabling users to group multiple displays together to form a large viewing surface or use them independently to see different data on various screens simultaneously.
- HP Performance Advisor delivers a simple, effective, software wizard that takes you from initial configuration and customization through optimizing your system for each new application and driver you install.

Consistent, accurate color
- HP DreamColor technology makes it easy to work in many different color spaces and ensure consistent color appearance from concept to design to production.

Improve productivity and performance
- The backlit keyboard ensures you can easily see the keys as you type—even in low-light areas like airplanes.
- Run more tasks, processes and applications simultaneously with a mobile workstation that brings together and optimizes multi-core processors, up to four SODIMMS and professional graphics.
- SRS Premium Sound delivers an audio experience for users listening to media rich content, presenting multimedia heavy presentations or digital content creators listening to audio or surround sound the way it was meant to be heard.

Short summary description HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional:
This short summary of the HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8560w, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8560w. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Weight: 3 kg

Design
Product type *
Laptop
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Total SSDs capacity
256 GB
SSD capacity
256 GB
Optical drive type *
Blu-Ray ROM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 1000M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Power
AC adapter power
150 W
Security
Cable lock slot
No
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
382 mm
Depth
257.5 mm
Height (front)
3.45 cm
Weight *
3 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Display
LED
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 03:08:45
Uk has collected 26 expert reviews for HP EliteBook 8560w Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Wi-Fi 4 (802.11n) Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcworld.co.nz
Updated:
2013-05-12 21:01:56
HP's EliteBook 8560p is chunky, solid and looks like a piece of industrial equipment. In a way, it is. The magnesium alloy chassis is absolutely gorgeous, and feels like it could take some pretty hard knocks.The display is 15.6 inches; we had a pre-pro...
90%
resellernews.co.nz
Updated:
2013-05-12 21:01:58
HP’s upcoming EliteBook 8560p is chunky, solid and looks like a piece of industrial equipment. In a way, it is. The magnesium alloy chassis is absolutely gorgeous, and feels like it could take some pretty hard knocks.The display is 15.6 inches; we had...
0%
apcmag.com
Updated:
2014-05-02 01:56:54
If you're a businessperson who demands the ultimate in portable computing, and isn't afraid to pay for it, you might just be interested in this slick powerhouse from HP. Packing the latest and greatest technology, does the overall package warrant such...
70%
itproportal.com
Updated:
2016-12-14 16:44:55
The Hewlett Packard EliteBook 8560W Mobile Workstation isn’t a low cost machine. At its cheapest it’ll set you back nearly £1,300 inc VAT. What you get for your money is a stunningly capably notebook that’s solidly made and ideal for high end, particularl...
Bottom line The HP EliteBook 8560W Mobile Workstation is a beast of a notebook. It's not particularly portable and battery life is a bit poor, but it can be specified with top notch components that’ll keep designers happy. The fact that its MIL-STD 810G certified m...
80%
zdnet.co.uk
Updated:
2016-12-14 16:44:55
The EliteBook 8560w is a well-built mobile workstation that can be configured with top-notch components that make it ideal for CPU-, GPU- and memory-intensive workloads. It's not especially portable, though, and battery life is among its least impressi...
Good Excellent screen, Impressive CPU, GPU and RAM options, Plenty of ports and connectors...
Bad Bulky and heavy, Poor battery life...
80%
goodgearguide.com.au
Updated:
2016-12-14 16:44:55
HP's Mobile Workstation notebooks are beasts worthy of the professionals that they target. Solid build quality, plenty of features and fast performance are the hallmarks of these machines, but they also carry a hefty price tag. The EliteBook 8560w Mobi...
Good Performance, Strong build, Features...
Bad Problematic space bar, Pricey...
Bottom line The HP EliteBook 8560w is a mobile workstation designed to appease the needs of demanding professionals. It's a great unit to consider if you're after a powerful mobile computer that can also be used as your main computer when you're at home or in the...
75%
Zdnet.com.au
Updated:
2016-12-14 16:44:55
Tweet Submit Every now and then a review product comes across your path that mere mortals can't afford, but will taint your reviewing experience forever. The EliteBook 8560w is one of these. A workstation laptop with a ridiculous amount of grunt; b...
Good DreamColor IPS screen is sensational, Touch pad is a delight, Backlit keyboard, Great amount of power, SSD is a decent performer...
Bad Status lights on the lip of the laptop make them unreadable while in use, Short battery life, You'll mortgage your life to own the highend SKU...
Bottom line The HP EliteBook 8560w is a beautiful piece of engineering, providing you can afford it.
95%
pcadvisor.co.uk
Updated:
2016-12-14 16:44:55
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy this high-end laptop for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our test configuration's...
Bottom line Though the display is a bit small for the chores users normally perform at a workstation, the HP EliteBook 8560w is otherwise a very capable unit, and it's affordably priced for its ilk...
80%
hothardware.com
Updated:
2011-08-28 03:08:24
Virtually all of the system builders on the planet are looking to hop on board Intel's Sandy Bridge platform, but not all systems are created equal. Serving as a testament to the architecture's flexibility, some Sandy Bridge systems take aim at gamers...
Bottom line If concentrating strictly on the benchmarks, HP's EliteBook 8560p carried itself well in most of our general purpose tests and turned in the kind of performance you would expect out of a Sandy Bridge system. The Core i7 2620M doesn't offer the same pu...
0%
techreviewsource.com
Updated:
2011-08-28 03:08:28
4.00 While most professionals are tempted by an ultraportable that can be tucked under their arm or into a small tote, there's simply no substitute for a desktop replacement laptop that can do it all. The HP Elitebook 8560p ($1,499.99 direct) is a...
Good Powerful Intel secondgen components. Extensive security and wireless feature set. Aluminum chassis. Glass touchpad. Bright, highresolution widescreen. USB 3.0 and eSATA equipped...
Bad AMD graphics doesn't offer that big of a lift in graphics power. Less than 4 hours of battery life is mediocre these days.
80%
pcmag.com
Updated:
2011-08-28 03:08:35
While most professionals are tempted by an ultraportable that can be tucked under their arm or into a small tote, there's simply no substitute for a desktop replacement laptop that can do it all. The HP Elitebook 8560p ($1,499.99 direct) is a powerhous...
Good Powerful Intel second-gen components, Extensive security and wireless feature set, Aluminum chassis, Glass touchpad, Bright, high-resolution widescreen, USB 3,0 and eSATA equipped...
Bad AMD graphics doesn't offer that big of a lift in graphics power, Less than 4 hours of battery life is mediocre these days...
Bottom line The HP EliteBook 8560p is a powerhouse business laptop, as its 15.6-inch widescreen and top of the line parts are there for powering through the most difficult tasks--and a modern look doesn't hurt either...
80%
Digitaltrends.com
Updated:
2011-08-28 03:08:41
HP’s EliteBooks have always been the unsung heroes of the business notebook world. While not as visible as the ubiquitous MacBook Pro or as prestigious as the ThinkPad, the sturdy business notebooks have soldiered on in relative obscurity, relied upon...
Good Industrial-strength chassis and hinges, Large, high-res display with effective anti-glare coating, Potent processors and discrete Radeon HD graphics, Comfortable keyboard and supersized glass trackpad, Incredibly complete array of ports, Attractive, professional looking design, Shockingly loud stereo speakers, Useful preinstalled utilities...
Bad Not as light or thing as competitors, Only four hours runtime with stock battery, Matte display lacks “pop” of glossy screens...
Bottom line It's hard to do better than HP’s industrial-strength EliteBook 8560p for brute processing power, comfortable, hard-wearing controls and durability...
80%
computershopper.com
Updated:
2011-08-28 03:08:42
Work hard, play hard. That should be HP's motto for the EliteBook 8560p. Though this workstation includes the typical suite of features that business users expect, it also has the multimedia chops to take off its tie and run consumer applicati...
Good Very good performance; excellent battery life; comfortable ergonomics; ruggedly built; extensive expansion capabilities.
Bad Expensive...
Bottom line The HP EliteBook 8650p is a fast, comfortable notebook with excellent battery life and a host of professional-level features, without a huge professional-notebook price premium...
90%
crn.com
Updated:
2011-10-23 00:44:40
Hewlett-Packard is billing the EliteBook 8560p as among its most robust notebooks ever, and the Palo Alto, Calif.-based computer maker isn’t kidding. Built with an Intel Corei7-2620m at 2.70 GHz, 4 GB of RAM and running Microsoft Windows 7 Professional...
0%
notebookcheck.net
Updated:
2013-05-12 21:01:55
The Elitebook 8560p-LQ589AW is fitted with a matt HD display with a 39.6 cm ( 15.6 inch ) diagonal and a resolution of 1600 x 900, a fast Core i5 Sandy Bridge processor (2540M), and a dedicated ATI graphics card ( HD 6470M ). HP also offers these business...
Good Classy design, Powerful CPU, Alternative OS (QuickWeb), Spillresistant keyboard, 2x USB 3.0 ports, Matt display...
Bad Price, Heavy in total (>3.2 kg)...
Bottom line This business notebook, the HP Elitebook 8560p LQ589AW, is convincing in every respect. It has a very smart, high-end appearance with its platinum-look aluminium case. Nor has HP taken any shortcuts with the workmanship. The display lid opens easily with...
88%
notebookreview.com
Updated:
2013-05-12 21:01:56
The HP EliteBook 8560p does a fine job of handling the thermal output of its fast processor and dedicated graphics card. Likewise, the cooling fan is generally very quiet as long as you aren't stressing the notebook wit...
Good Durable, attractive design, Decent battery life, Good overall performance...
Bad Not the best graphics performance on the market, No middle touchpad buttons, No 1080p screen option...
Bottom line The HP EliteBook 8560p is a solid update to the EliteBook line of business laptops. The combination of powerful Intel Sandy Bridge processors, a stylish-yet-durable design, and decent battery life make for a very well-balanced business notebook. My biggest complaints may or may not be a concern for most potential EliteBook buyers. The optional AMD Radeon 6470M graphics is good, but not particular...
80%
justechn.com
Updated:
2014-07-23 04:41:20
The Elitebook laptop is HP's top of the line business notebook, and the 8560p is near the top of that series. The Elitebook 8560p includes several upgrade from last years model, including a faster processor, better screen, and a better video card .At 15″...
Bottom line In the end I am impressed with the strength and quality of the of this laptop. It is put together with some top quality parts. My main concern is the battery life. A 15″ laptop is a good travel size and is going to be taken on the road, and with just 5 ho...
85%
videomaker.com
Updated:
2016-12-14 16:44:55
HP's 8560w EliteBook 8560w mobile workstation offers video editing anywhere at a competitive price. A highly versatile tool for users of all levels, the IB1000 Dual-Color LED light from ikan brings style to the studio, finesse to the field and a grea...
Good High performance, 3 year partslabor warranty...
Bad Expensive, Limited battery life...
Bottom line HP's EliteBook 8560w mobile workstation offers video editing anywhere at a competitive price.HP...
0%
zdnet.com
Updated:
2016-12-14 16:44:55
The HP EliteBook 8560w Mobile Workstation is a solid, powerful notebook, designed to deliver serious CPU and graphics performance in a transportable form factor. To that end, it has a 15.6in. screen plus the ability to run up to five displays, and plentif...
Bad Bulky and heavy, Poor battery life, The HP EliteBook 8560w Mobile Workstation is a solid, powerful notebook, designed to deliver serious CPU and graphics performance in a transportable form factor. To that end, it has a 15.6in. screen plus the ability to...
Bottom line The EliteBook 8560w is a well-built mobile workstation that can be configured with top-notch components that make it ideal for CPU-, GPU- and memory-intensive workloads. It's not especially portable, though, and battery life is among its least impressive...
80%
pcmag.com
Updated:
2016-12-14 16:44:55
HP's newest mobile workstation, the HP EliteBook 8560w ($1,579 direct), proves that there's just no replacement for a fully featured workstation laptop. Plenty of professionals can get by with a standard business laptop, but engineers, architects, and dig...
Good Intel Core i7-2630QM processor and ISV-certified AMD graphics. Business-rugged construction. Touchpad is large and luxurious. Multiple options for connecting external displays. HP packs a battery of tools to manage and protect your laptop.
Bad Pointing stick is stiff, lacks traction. Mediocre audio...
Bottom line The HP EliteBook 8560w is the go-to workstation laptop when you need performance and power to spare. It offers quad-core processing, ISV-certified graphics, and a laundry list of top-notch features...
80%
notebookcheck.net
Updated:
2016-12-14 16:44:55
HP tries to meet exactly these criteria with the EliteBook 8560w. We checked whether the workstation really belongs to the absolute top devices with the LG660EA. The buyer gets a fast Intel dual core CPU ( Core i5-2540M ) and a powerful professional GPU f...
Good Matt display with good rates, Numerous security features, High connectivity, Great input devices, Robust case, Good performance, Recovery DVD...
Bad Noise development in load, No graphics switching, Fairly high weight, Poor battery life...
Bottom line Beyond that, we have the robust and connectivity-eager case that can score with great input devices and a high-end screen on the pro side. (Users with image or video editing ambitions should take a model with DreamColor technology). Security is also an im...
86%
techreviewsource.com
Updated:
2016-12-14 16:44:55
The HP EliteBook 8560w has a rather boxy design and size that puts in squarely in the desktop replacement category. In total, it measures 6.7 x 10.1 x 1.4-inches (wdh) and weighs almost 7-pounds, so you won't want to be lugging it around too much if yo...
90%
techworld.com
Updated:
2016-12-14 16:44:55
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy it for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our £2,414 (US$3,839) test configuration'...
Bottom line Though the display is a bit small for the chores users normally perform at a workstation, the 8560w is otherwise a very capable unit, and it's affordably priced for its ilk...
0%
pcworld.com_techhive.com
Updated:
2016-12-14 16:44:55
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy it for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our $3839 test configuration's WorldBench...
Good Great connectivity and ports, Excellent performance...
Bad Lower detail modes required for 1080p game play, Screen is small for 1080p...
Bottom line A record-setting WordlBench performance is backed up with excellent features, but the 15.6-inch display is small for its 1080p resolution. HP EliteBook 8560w: A Fast, Midsize Workstation for Professionals HP EliteBook 856...
80%
Laptopmag.com
Updated:
2016-12-14 16:44:55
Creative professionals who are serious about performance have a new laptop to lust after. The HP EliteBook 8560w is a quad-core workhorse ready to handle any task you lob its way. This 15.6-inch notebook features a new chiseled design that's industrial...
Good Very strong performance, Rugged good looks and durability, Full HD display with rich color, Comfortable keyboard, Three-year warranty...
Bad Expensive, Poor battery life...
Bottom line The HP EliteBook 8560w provides fantastic workstation performance and a gorgeous 1080p display in an attractive and durable package. However, we highly recommend a pre-configured model to our pricey configuration. Some may prefer the Lenovo ThinkPad...
70%