location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2526B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585123551 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 9.1 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 11.4 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi :
The long product name of HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

96-bit, 4800 x 1200, 48dB, 36W, 802.11g/b
More>>>
HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi:
The official description of HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage your photo printing and archiving with the ultimate photo all-in-one. Access advanced tools including CD/DVD burner, LightScribe technology and 6-colour scanning via the 8.9 cm touchscreen, or print wirelessly or via Bluetooth®.

Digitise photos, slides and negatives in 96-bit 6-colour, and burn directly to CD/DVD.

Get true-to-life scanning from photos, slides and negatives with HP-exclusive 96-bit, 6-colour scanning. Archive photos using a built-in DVD+/-RW with CD-RW drive. Laser-etch titles onto compatible CD/DVDs with LightScribe technology.

Print lab-quality 6-ink photos without a PC via the 8.9 cm interactive touchscreen.

Get the fastest and easiest way to print lab-quality, 6-ink photos at home. Print direct from compatible memory cards, Bluetooth®-enabled devices or CDs/DVDS – without switching on the PC – using the 8.9 cm interactive touchscreen.

Get more done – and do it faster – with blazing print speeds, built-in wireless1 and more.

Print/copy documents at up to 34 ppm black, 33 ppm colour and 10 x 15 cm photos in as fast as 10 seconds. Connect to your Wi-Fi or Ethernet network. Reprint photos and get quick, crisp copies at the touch of a button.

Short summary description HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi:
This short summary of the HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C8180, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C8180. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 9600 x 9600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.1 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
33 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7.5 cpm
Copy speed (colour, normal quality, A4)
6.2 cpm
Copy speed (black, draft, A4)
34 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
9600 x 9600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Page description languages
PCL 3, PJL, XHTML
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
CF, MMC, MMC Mobile, MS Duo, MS PRO, MS PRO Duo, MiniSD, SD, SDHC, xD
Design
Product colour *
Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
36 W
Power consumption (PowerSave)
7.2 W
Power consumption (standby)
8.7 W
Power consumption (off)
0.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Operating temperature (T-T)
15 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
448 mm
Depth
392 mm
Height
216 mm
Weight
11.4 kg
Packaging data
Package width
500 mm
Package depth
277 mm
Package height
449 mm
Package weight
13.2 kg
Other features
Finishing option
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:49:40
Uk has collected 29 expert reviews for HP Photosmart C8180 Thermal inkjet A4 4800 x 1200 DPI 9.1 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 09:49:33
The market for photo-oriented all-in-one printers is primarily shared between Canon and HP and HP's range is extensive. Towards the top of this is the new Photosmart C8180, a machine with all the photo printing bells and whistles and even a DVD-Rewriter f...
80%
expertreviews.co.uk
Updated:
2011-08-14 09:49:33
HP is trying to make its Photosmart C8180 stand out and has included a DVD rewriter, a touchscreen, a transparency scanner and Bluetooth. In the process, though, its pumped up the price to just under £200, which is a lot for a photo all-in-one. HP ind...
80%
pcadvisor.co.uk
Updated:
2011-08-14 09:49:36
The HP Photosmart C8180 is a colour inkjet multifunction printer thats designed to be a one-stop photo-processing shop rather than an office workhorse. Its wealth of features - most notably, a DVD-rewritable drive - comes at a significant cost, howe...
Bottom line Serious digital shutterbugs will love the HP Photosmart C8180s do-it-all photo processing capabilities. Everyone else should consider HPs more businesslike OfficeJet Pro L7680 or Canons Pixma MX700, which offers a more balanced blend of photo and o...
70%
itreviews.com
Updated:
2011-08-14 09:49:36
A much improved all-in-one printer with a user-friendly touch-screen operation, DVD/CD burner, improved scanning quality and automated small photo feeder. A fax engine would have been nice, though. HP - Photosmart C8180 price Buy HP Photosmart C8180 s...
0%
gadgetspeak.com
Updated:
2011-08-14 09:49:37
I have seen several small printers that are really designed as photo printers but they were all only for 15x10cm output. This is a full A4 printer and that as well as copying can be down from the four buttons on the interface that slides out 45% at the...
64%
pocket-lint.com
Updated:
2011-08-14 09:49:38
The HP Photosmart C8180 is the flagship in a range that now sports six models and you can see why. Impressive from the get go the only thing missing is no automatic document feeder, or the option of one, and no fax capabilities, but to be honest both a...
Good Wi-Fi, touchscreen display, 35mm scanner, good quality prints...
Bad No Fax, no document feeder, inks arent cheap...
Bottom line Overall its top marks because of the overall package. If youre looking for easy of use and good print quality, the C8180 offers it in spades...
90%
hereshow.ca
Updated:
2011-11-04 16:25:39
Multifunction printers have come a long way. The Photosmart C8180 from Hewlett-Packard manages to pack in all the basic functions: printing, scanning, plus a few novel goodies such as DVD burning, while providing stellar six-ink print quality...
Good Excellent print quality, Full photo features: scan, print, copy, burn, Big, bright LCD with easytouse menus...
Bad No fax, Propensity for calling home needs careful optingout, Substantial software footprint...
0%
Zdnet.com.au
Updated:
2011-11-04 16:25:39
At AU$599, the Photosmart C8180 sits in Hewlett-Packards lineup as one of its most expensive All-in-One (AIO) players. With a suite of features, its not without a few missteps. The photo quality is better than average and the hardware is well-designe...
Good Pleasing color and text prints, Dual paper feed trays, best in class WiFi set up, Bluetooth connectivity, Direct archiving with builtin LightScribe DVD drive...
Bad Lacks autodocument feeder and fax machine, Expensive, Very slow prints, Grayscale scans lack definition...
Bottom line The C8180 multifunctional printer is an excellent choice for photo enthusiasts. It prints high-quality text and photos at a heavy price: the printer is s...l...o...w. If you always choose quality over speed, the c8180 will be a worthwhile addition to...
68%
infoworld.com
Updated:
2011-08-14 09:49:32
The Photosmart C8180's photo-handling bias means that it's not the best MFP for everyone. Despite its high price, it lacks more work-oriented features such as an automatic document feeder, faxing capability, and automatic duplexing. (Manual duplexing is possible, with helpful on-screen...
0%
imaging-resource.com
Updated:
2011-08-14 09:49:33
The HP C8180 is the companys top of the line all-in-one device, mating a 9600-dpi scanner capable of both reflective and transparency scanning with a printer that also includes CD/DVD burning and label printing with LightScribe. But it also wins the...
Bottom line Pro:Con:Unsurpassed connectivity: WiFi, USB, Bluetooth, Ethernet Six-color Vivera inks Large 3.5-inch LCD for image review Great touch menu system Slide and 35mm film scanning to networked computers or card reader Card reader also stores scans CD/DVD...
0%
mymac.com
Updated:
2011-08-14 09:49:35
Hewlett-Packard Photosmart C8180 All-In-One PrinterCompany: HP Ive been a happy user of my HP 7280 all-in-one unit for a number of months. After I reluctantly returned the C7280 review unit, I put my money where my review mouth was, bought one, and h...
60%
hardwaregeeks.com
Updated:
2011-08-14 09:49:36
I recently became a fan of Lexmark’s new line of Wi-Fi Printers, and I would of told you a few weeks ago that I was the proud owner of the Lexmark X4550 Wi-Fi Printer, but then I had a paper jam. It literally broke—a piece of plastic in the p...
100%
pcworld.com_techhive.com
Updated:
2011-08-14 09:49:37
With a DVD-writable drive, unit offers do-it-all digital photo processing, but office features are sparse.
Good LightScribe drive; touchscreen LCD, Integrated WiFi and Bluetooth...
Bad Expensive; no ADF; no fax features, Washedout quality on plain paper...
Bottom line With a DVD-writable drive, unit offers do-it-all digital photo processing, but office features are sparse.
79%
computershopper.com
Updated:
2011-08-14 09:49:37
The HP Photosmart C8180 comes tantalizingly close to having everything you want in a reasonably priced, photo-centric all-in-one printer. The photo print quality from the six-color inkjet print engine rivals the results of many dedicated p...
Good High-quality printing, scanning, copying; Wi-Fi, Bluetooth, network capabilities; LightScribe-compatible DVD burner lets you archive photos; 3.5-inch touch screen; 35mm-slide-scan adapter...
Bad No fax component; cant use DVD burner over network; limitations on simultaneous wireless and network connections; low-capacity trays...
Bottom line This photo-centric multifunction printer offers high-quality printing, scanning, and copying. It also has a built-in DVD burner, as well as both wireless and wired networking capabilities, though there are significant limitations to these additional fu...
80%
pcmag.com
Updated:
2011-08-14 09:49:37
The HP Photosmart C8180 All-In-One (AIO) almost demands two ratings—one that considers price and one that doesnt. With its touch-screen menu controls, built-in DVD+RW dual-layer drive with LightScribe for archiving files and labeling discs, and&mdas...
Good High-quality photos. Scans slides. Built-in DVD drive with LightScribe for archiving and labeling discs. Touch screen.
Bad Slow. Low paper capacity. No fax support. Does a relatively poor job of printing directly from slides.
Bottom line The HP Photosmart C8180 All-In-One balances some highly attractive touches, like its built-in DVD drive and high-quality photos, with some unfortunate flaws, notably its slow speed...
60%
Country Distributor
United Kingdom 1 distributor(s)