location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vp6315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1792A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160841267 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Jun 2007
Product end of life date
Bullet Points HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 1600 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 4:3 2000:1
  • - Zoom capability
  • - Ethernet LAN
  • - AC
Warranty: Service & support options: Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific duringoptional HP Supportpack for 4-hour response during standard business hours; optional HP Supportpack for 24 hours a day.
Long product name HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White :
The long product name of HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

vp6315, DLP, 210W, 800 x 600, 1.76 - 2.06 throw ratio (distance/width)
More>>>
HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White:
The official description of HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give great presentations with these affordable, quiet, easy-to-use projectors. The innovative design includes an integrated handle for carrying and security. Get excellent image quality with 1600 ANSI (max) lumens and a 2000:1 contrast ratio.

401 - EURO

Short summary description HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White:
This short summary of the HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP vp6315, 1600 ANSI lumens, DLP, SVGA (800x600), 2000:1, 4:3, 4:3

Long summary description HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White:
This is an auto-generated long summary of HP vp6315 data projector Standard throw projector 1600 ANSI lumens DLP SVGA (800x600) White based on the first three specs of the first five spec groups.

HP vp6315. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source (economic mode): 4000 h, Lamp power: 210 W. Zoom type: Manual. Noise level: 36 dB, Noise level (economic mode): 32 dB. Product type: Standard throw projector, Product colour: White, Placement: Desktop

Projector
Supported aspect ratios
4:3
Projection distance
1 - 10 m
Projector brightness *
1600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source (economic mode)
4000 h
Lamp power
210 W
Lamp power (economic mode)
168 W
Lens system
Zoom capability
Yes
Zoom type
Manual
Video
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
2
Composite video in *
1
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
HDCP
No
On Screen Display (OSD)
Yes
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
No
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Colour depth
24 bit
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 55 °C
Operating altitude
0 - 12000 m
Weight & dimensions
Width
280 mm
Depth
255 mm
Height
102 mm
Weight *
3.5 kg
Packaging content
Remote control included *
Yes
Other features
Maximum analog resolution
800 x 600 pixels
Brand Image Product code Product Stock Price from
HP Composite Audio (YWR) RCA 20ft Cable data projector HP Composite Audio (YWR) RCA 20ft Cable data projector
(show image)
L1716A Composite Audio (YWR) RCA 20ft Cable 0.00
(excl. VAT)
0 (incl. VAT)