location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vp6220 Digital Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1744A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160734989 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 yearon projector with pick-up and return service; 90 dayson light bulb; 24-hour, 7-day support
Long product name HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768) :
The long product name of HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Digital Projector vp6200
More>>>
HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768):
The official description of HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver superior presentations your audience will remember with this versatile, compact, high-performance projector. Easy to carry and operate, the HP Digital Projector vp6200 series is excellent value with pristine image quality and HP reliability.Make an impact with this professional, high-performance projector that is affordable and easy to use

Short summary description HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

HP vp6220 Digital Projector, 2000 ANSI lumens, XGA (1024x768), 2000:1, 1 - 8 m, 16.78 million colours, 60%

Long summary description HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

HP vp6220 Digital Projector. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Offset: 133%. Colour depth: 24 bit. Power consumption (typical): 285 W

Projector
Projection distance
1 - 8 m
Projector brightness *
2000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Uniformity
60%
Horizontal scan range
24 - 81 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
P-VIP
Lamp power
200 W
Lens system
Offset
133%
Display
Colour depth
24 bit
Power
Power consumption (typical) *
285 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Certificates
Safety
EU (55022/55024: 1998), USA FCC 15, Australie (ACA), Nouvelle Zélande (MoC), Canada (DoC), Chine (GB 9254), Japon (VCCI), Corée (MIC), Europe (EN60950), US/Canada (cULus), Mexique (NOM-1-NYCE), Singapour (PSB), Russie GOST, Pologne (marque B), Chine (CCC), Japon (SHOAN)
Weight & dimensions
Weight *
2.8 kg
Package weight
5.9 kg
Packaging content
Remote control included *
Yes
Other features
Package dimensions (WxDxH)
375 x 290 x 492 mm
Dimensions (WxDxH)
310 x 213 x 86 mm
Digital keystone correction
+/- 16°
Non-operating relative humidity (non-condensing)
10 - 90%
I/O ports
D-sub 15-pin (female) Mini DIN 4-pin x1 RCA jack x1 D-sub to YPbPr RCA jack x3, through RGB input Mini jack stereo A/B series x1 1 watt x 1
Resolution
1024 x 768 pixels
Compatibility
SXGA+, SXGA, XGA+, XGA, SVGA, VGA, Mac, Mac LC 13-inch, Mac II 13-inch, Mac 16-inch, Mac 19-inch, Mac G4, iMac DV
Acoustic pressure emissions
34 dB
Lens system
F=2.4 to 2.6, f= 24.0 - 29.1 mm
Brand Image Product code Product Stock Price from
HP Composite Audio (YWR) RCA 20ft Cable data projector HP Composite Audio (YWR) RCA 20ft Cable data projector
(show image)
L1716A Composite Audio (YWR) RCA 20ft Cable 0.00
(excl. VAT)
0 (incl. VAT)