location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1720A projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1720A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1720A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160393636 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 00:16:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Long product name HP L1720A projector lamp 200 W :
The long product name of HP L1720A projector lamp 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1720A - 200W
More>>>
HP L1720A projector lamp 200 W:
The official description of HP L1720A projector lamp 200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Treat your audience to a smooth presentation with the HP mp3222 Lamp Module. Stay nimble and proactive during your presentation with this reliable 200-watt back-up lamp module, designed specifically for your HP mp3222 Digital Projector.

Features
- To leave a lasting, professional impression with your audience, be prepared for unexpected burnouts. Prevent distracting interruptions during your presentation with this back-up lamp module for your HP mp3222 Digital Projector
- Enjoy the convenience of this easy-to-install lamp module, built to integrate seamlessly with your HP mp3222 Digital Projector. With quick and simple installation, this lamp module has you up and running in seconds
- Get long-lasting, professional performance from the HP mp3222 Lamp Module. Maximize the investment in your HP mp3222 Digital Projector with the unparalleled reliability of HP digital projector accessories

Short summary description HP L1720A projector lamp 200 W:
This short summary of the HP L1720A projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1720A, 200 W, HP, mp3130 Digital Projector

Long summary description HP L1720A projector lamp 200 W:
This is an auto-generated long summary of HP L1720A projector lamp 200 W based on the first three specs of the first five spec groups.

HP L1720A. Bulb power: 200 W, Brand compatibility: HP, Compatibility: mp3130 Digital Projector

Features
Brand compatibility *
HP
Compatibility *
mp3130 Digital Projector
Features
Bulb power *
200 W
HP segment
Business
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML11816 projector lamp 200 W
(show image)
ML11816 ML11816 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)