X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen Mobile 60"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1633A
Category :
Different accessories to be used with a proector such as a stand and screen.
projector accessories
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18397
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .

Marketing text HP Screen Mobile 60"

:
The official marketing text of HP Screen Mobile 60" as supplied by the manufacturer
Ruggedised mobile projection screen with 4:3 aspect ratio and 152cm diagonal screen size.

Short summary description HP Screen Mobile 60":
This short summary of the HP Screen Mobile 60" data-sheet is auto-generated and uses the product title and the first six key specs.
HP Screen Mobile 60"
Long summary description HP Screen Mobile 60":
This is an auto-generated long summary of HP Screen Mobile 60" based on the first three specs of the first five spec groups.
HP Screen Mobile 60"
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs
Brand
Image
Product code
Product
Stock
Price from
HP Ceiling Mount
HP Ceiling Mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1703A
 — 
HP Advanced Connectivity Module xp8000 series
HP Advanced Connectivity Module xp8000 series
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1581A
 — 
HP Lens Ultra Wide Angle 1.67:1 to 2.0:1 xp8000 series
HP Lens Ultra Wide Angle 1.67:1 to 2.0:1 xp8000 series
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1578A
USD 203.27
(excl. VAT)
USD 243.92(incl. VAT)
HP Ceiling Mount Kit mp3130
HP Ceiling Mount Kit mp3130
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1620A
 — 
HP vp6200 Series Ceiling Mount
HP vp6200 Series Ceiling Mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1753A
 — 
HP HDTV Portable 60" Screen
HP HDTV Portable 60" Screen
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1740A
 — 
HP SCART to Composite / S-Video with Audio Adapter
HP SCART to Composite / S-Video with Audio Adapter
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1717A
USD 134.90
(excl. VAT)
USD 155.13(incl. VAT)
HP Screen Presenter 50"
HP Screen Presenter 50"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1671A
 — 
HP Smart Attachment Module mp3130
HP Smart Attachment Module mp3130
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1619A
 — 
HP Lens Long Throw 2.4:1 to 2.88:1 xp8000 series
HP Lens Long Throw 2.4:1 to 2.88:1 xp8000 series
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1580A
 — 
HP DVI to VGA Adapter
HP DVI to VGA Adapter
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1718A
 — 
HP ep7100 Series Ceiling Mount
HP ep7100 Series Ceiling Mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1733A
 — 
HP HDTV Portable 80" Screen
HP HDTV Portable 80" Screen
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1741A
 — 
HP ep7100 Series Ceiling Mount Extension
HP ep7100 Series Ceiling Mount Extension
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
L1757A
 —