location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Top Load Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Top Load Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758028339 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 573466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP Business Top Load Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 670 g
Warranty: 1 year
Long product name HP Business Top Load Case :
The long product name of HP Business Top Load Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Top Load Case
More>>>
HP Business Top Load Case:
The official description of HP Business Top Load Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your notebook (up to 15.6 diagonal inches) close at hand and securely store your papers, business cards, cell phones and other supplies in the roomy top load carry case.

- Soft interior storage area holds a tablet up to 10.6 diagonal inches.
- Carry by hand with the two padded carrying handles or use the convenient cross body strap to keep your hands free for other tasks.
- Traveling with your notebook is a breeze with the luggage pass through that fits over the handle of most rolling suitcases.
- Carry by hand with the two padded carrying handles or use the convenient crossbody strap to keep your hands free for other tasks.
- Traveling with your notebook is a breeze with the luggage pass through that fits over the handle of most rolling suitcases.
- Get the peace of mind of a one-year limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP Business Top Load Case:
This short summary of the HP Business Top Load Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Top Load Case, Briefcase, 39.6 cm (15.6"), Shoulder strap, 670 g

Long summary description HP Business Top Load Case:
This is an auto-generated long summary of HP Business Top Load Case based on the first three specs of the first five spec groups.

HP Business Top Load Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 670 g

Features
Compatibility
HP 355 G2 HP 250 G3 HP ProBook 450 G2 HP EliteBook 850 G1 HP Elite x2 1011 G1 HP ProBook 450 G2 HP Compaq 2510p HP EliteBook 840 G3 Compaq 615 HP ProBook 4510s HP ProBook 6540bP 250 G5 HP EliteBook 8740w HP ProBook 6555b HP EliteBook 8740w HP EliteBook 8440p
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Features
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
412.8 mm
Depth
292 mm
Height
89 mm
Weight
670 g
Country Distributor
Polska 1 distributor(s)