location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Folio
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1040
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5F67EAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 336464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-4600U 2.1 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium Polymer (LiPo) 42 Wh
  • - Windows 7 Professional 64-bit
Warranty: HP Services offers 3-year(upgrades available, sold separately), 3-year limitedon primary battery
Long product name HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver :
The long product name of HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4600U (2.1GHz, 4MB), 14" FHD UWVA (1920 x 1080), 8GB DDR3, 256GB SED SSD, Intel HD Graphics 4400, 802.11b/g/n, Bluetooth 4.0, webcam, WWAN, Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:
The official description of HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This elegantly designed HP EliteBook is our thinnest business Ultrabook™ yet. The HP Elitebook Folio 1040 is packed with enterprise-class features like docking capability and premier security to help keep you productive and your data safe.

Features

Windows 8 Pro or other operating systems available

Carry less. Do more.
- At just 15.9mm thin, it’s our thinnest EliteBook yet. Choose between a 3mm HD or FHD display with all the mobility you’d expect from an Ultrabook.™
- Engage in videoconferences, web-based trainings or streaming videos with smooth audio quality, thanks to DTS Studio Sound and your notebook speakers.
- Get more done in low light and worry less over minor accidental spills with the backlit spill- resistant keyboard.

Security you can depend on.
- HP Sure Start restores productivity and reduces IT help desk calls in the event of a BIOS attack or corruption.
- Keep productivity high and downtime low with the automated features of HP BIOSphere.
- Safeguard data, devices and identities with HP’s hassle-free Client Security portfolio, including HP Drive Encryption, HP Device Access Manager with Just in Time Authentication, and HP Secure Erase.
- HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.
- A fingerprint reader6 and integrated Smart Card Reader6 help keep your identity secure.

Productive powerhouse.
- Get going in seconds with a solid-state drive. Enjoy the responsiveness of 4th generation Intel® Dual-Core™ processors.
- Access the Internet and email in more places with optional integrated HP Mobile Broadband featuring 3G and 4G LTE.
- Use the optional HP UltraSlim Side Docking Station6 to connect to accessories and printers without the hassle of connecting individual components.
- Enjoy HP’s new multi-gesture touchpad that allows you to use similar gestures as you would on a smart phone or tablet.

Durable and dependable
- The HP EliteBook Folio 1040 passes MIL-STD 810G testing for drop, functional shock, vibration, dust, humidity, altitude, high and low temperature and temperature shock.

Short summary description HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:
This short summary of the HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Folio 1040 G1, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook Folio 1040 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4600 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76616
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
42 Wh
Security
Cable lock slot
No
Weight & dimensions
Width
338 mm
Depth
233.5 mm
Height
15.9 mm
Weight *
1.49 kg
Other features
LightScribe
No
Intel segment tagging
Enterprise, Small Business