location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H4T75AA internal solid state drive 180 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H4T75AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4T75AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111646026 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2015
Product end of life date
Long product name HP H4T75AA internal solid state drive 180 GB :
The long product name of HP H4T75AA internal solid state drive 180 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 180GB Solid State Hard Drive
More>>>
HP H4T75AA internal solid state drive 180 GB:
The official description of HP H4T75AA internal solid state drive 180 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP storage solutions for your HP business notebook provide additional storage flexibility and expandability. The HP 180 GB* Solid State Drive allows you to store your data on a hard drive with no moving parts.

• A solid state drive does not need to spin up or mechanically seek files like conventional hard disk drives do, significantly improving boot-up, shut down, and application loading times as well as overall application responsiveness.


• Multi Level Cell (MLC) NAND flash memory supports faster transfer speeds and higher cell endurance than hard disk drives.


• Native Command Queuing allows the drive to have several write or read commands outstanding at the same time.

Short summary description HP H4T75AA internal solid state drive 180 GB:
This short summary of the HP H4T75AA internal solid state drive 180 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP H4T75AA, 180 GB, 6 Gbit/s

Long summary description HP H4T75AA internal solid state drive 180 GB:
This is an auto-generated long summary of HP H4T75AA internal solid state drive 180 GB based on the first three specs of the first five spec groups.

HP H4T75AA. SSD capacity: 180 GB, Data transfer rate: 6 Gbit/s

Features
SSD capacity *
180 GB
Data transfer rate
6 Gbit/s
Native Command Queuing (NCQ)
Yes
Weight & dimensions
Width
102 mm
Depth
69.8 mm
Weight & dimensions
Height
7 mm
Weight
78 g
Packaging data
Quick start guide
Yes
Other features
Product colour
Silver
Internal
Yes
Country Distributor
Polska 1 distributor(s)