location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MI06 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4A44AA#AC3
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:14:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Theperiod for HP Business Notebook batteries is one or three years (see table for specific productpart replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP MI06 Battery :
The long product name of HP MI06 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MI06 Notebook Battery, 6-cell Lithium-Ion, 48Wh, 4.4Ah
More>>>
HP MI06 Battery:
The official description of HP MI06 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP MI06 Notebook Battery is the standard battery replacement for the original HP Notebook Battery on the HP EliteBook 2170p Notebook PC (sold separately).
This battery is an economical choice if you primarily use a notebook while plugged in or docked or charge the notebook overnight when you take it home.
The HP MI06 Notebook Battery is supported by a one-year part replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP MI06 Battery:
This short summary of the HP MI06 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP MI06, Battery

Long summary description HP MI06 Battery:
This is an auto-generated long summary of HP MI06 Battery based on the first three specs of the first five spec groups.

HP MI06. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
48 Wh
Weight & dimensions
Width
220 mm
Depth
57 mm
Height
15 mm
Weight
370 g
Other features
Compatible products
HP EliteBook 2100
Number of batteries included
1 pc(s)