location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10-Bay battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Bay Battery Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W28AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 10-Bay battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 10
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Warranty: HP Battery Charging Solutions have a one-yearAdditional support is available (North America only) 24 hours a day, seven days a week by phone, and through online support forums. Certain restrictions and exclusions apply.
Long product name HP 10-Bay battery charger :
The long product name of HP 10-Bay battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 10-Bay Battery Charger
More>>>
HP 10-Bay battery charger:
The official description of HP 10-Bay battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 10-Bay Battery Charger

• Smart design allows you to charge up ten batteries from select HP 2011 and 2012 Business Notebooks Batteries simultaneously.


• LEDs on the face of the charger indicate that the unit is powered and help you monitor individual battery charging status.


• Plug-in adapters (sold separately) enable customers to charge multiple battery types. Mix and match up to five different adapters (which hold two batteries at a time) to optimize your needs. All adapters fit the HP 2-Bay and 10-Bay Battery Chargers. (HP 2-Bay Charger sold separately).

Short summary description HP 10-Bay battery charger:
This short summary of the HP 10-Bay battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10-Bay Battery Charger, Lithium-Ion (Li-Ion)

Long summary description HP 10-Bay battery charger:
This is an auto-generated long summary of HP 10-Bay battery charger based on the first three specs of the first five spec groups.

HP 10-Bay Battery Charger. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Black. Type: Indoor battery charger. Power consumption (typical): 430 W, Input voltage: 110-240 V, Input frequency: 50/60 Hz. Width: 555 mm, Depth: 225 mm, Height: 170 mm

Features
Number of batteries supported *
10
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Power
Power consumption (typical)
430 W
Power
Input voltage
110-240 V
Input frequency
50/60 Hz
Output voltage
16.8 V
Output current
3.3 A
Weight & dimensions
Width
555 mm
Depth
225 mm
Height
170 mm
Weight
5 kg
Sustainability
Sustainability certificates
RoHS