location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MO06 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2L55AA#ABB
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:20:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited
Long product name HP MO06 Battery :
The long product name of HP MO06 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MO06 - 6-cell Lithium-Ion, 325g
More>>>
HP MO06 Battery:
The official description of HP MO06 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- When you buy an HP battery, you're buying trust. You can't see what's inside. You aren't there when the battery is built. You trust HP to eliminate the risks for you. HP delivers a rigorously tested, safety-inspected and quality-assured battery.
- Power when you need it: Powers your notebook so you can watch a movie, update Facebook, surf YouTube, play games or catch up on work.
- For your on-the-go life: This battery reliably grants you up to 3.5-7.5 hours of battery life to keep you connected and entertained no matter where you go.
- Streamlined profile: Slim battery sits flush with the bottom of your notebook. It's a clean look without adding weight or bulk to your notebook.
- Peace of mind: HP's 1-year limited warranty guarantees you peace of mind with a long cycle life span. That's 365 days that you never have to ever worry about your battery.

Short summary description HP MO06 Battery:
This short summary of the HP MO06 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP MO06, Battery

Long summary description HP MO06 Battery:
This is an auto-generated long summary of HP MO06 Battery based on the first three specs of the first five spec groups.

HP MO06. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
7.5 h
Weight & dimensions
Width
205.9 mm
Depth
53.6 mm
Height
20.1 mm
Weight
325 g
Packaging data
Package weight
490 g
Other features
Number of batteries included
1 pc(s)
Country Distributor
Polska 1 distributor(s)