location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2C38AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2C38AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112748326 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2015
Product end of life date
Bullet Points HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 GB Serial ATA III
  • - Read speed: 450 MB/s
  • - Write speed: 260 MB/s
  • - MLC
Warranty: Each HP Storage Solution carries a one-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC :
The long product name of HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 256 GB SED Solid State Drive
More>>>
HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC:
The official description of HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP solid state drives for your HP business notebook provide additional flexibility and expandability for your notebook by allowing you to store your data on a hard drive with no moving parts.

- The HP 256 GB SED Solid State Drive* does not need to spin up or mechanically seek files like conventional hard disk drives do, significantly improving boot-up, shut down, and application loading times as well as overall application responsiveness.
- Multi Level Cell (MLC) NAND flash memory supports faster transfer speeds and higher cell endurance than hard disk drives.
- Native Command Queuing allows the drive to have several write or read commands outstanding at the same time.
- Trusted Computing Group (TCG) Opal-compliant self-encryption offers enhanced data security and adds a layer of authentication security to your drive.
- For hard drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 15 GB of system disk (for Windows 7) is reserved for system recovery software.

Short summary description HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC:
This short summary of the HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2C38AA, 256 GB, 450 MB/s, 6 Gbit/s

Long summary description HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC:
This is an auto-generated long summary of HP H2C38AA internal solid state drive 256 GB Serial ATA III MLC based on the first three specs of the first five spec groups.

HP H2C38AA. SSD capacity: 256 GB, Read speed: 450 MB/s, Write speed: 260 MB/s, Data transfer rate: 6 Gbit/s

Features
SSD capacity *
256 GB
Interface *
Serial ATA III
Memory type *
MLC
Data transfer rate
6 Gbit/s
Read speed
450 MB/s
Write speed
260 MB/s
Native Command Queuing (NCQ)
Yes
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
69.8 mm
Depth
102 mm
Height
7 mm
Weight
73 g
Other features
Internal
Yes
Connectivity technology
Wired
Compatible products
HP EliteBook 2170p HP EliteBook 2560p HP EliteBook 2570p HP EliteBook 8460p HP EliteBook 8470p HP EliteBook 8470w HP EliteBook 8560p HP EliteBook 8560w HP EliteBook 8570p HP EliteBook 8570w HP EliteBook 8760w HP EliteBook 8770w HP ProBook 6460b HP ProBook 6470b HP ProBook 6560b HP ProBook 6570b