location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ratón inalámbrico x4000 (azul invierno) con sensor de láser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1D34AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112562298 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2014
Product end of life date
Bullet Points HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AA
Warranty: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period
Long product name HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI :
The long product name of HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP x4000 Wireless Mouse (Winter Blue) with Laser Sensor
More>>>
HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI:
The official description of HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-end design of the HP Wireless Mouse X4000 mimics the motion of a fast sports car. But the fun doesn't stop there. This comfortable mouse also features wireless connectivity, 30-month battery life and a highly-precise laser sensor. (Battery life depends on usage.)

- Masterful, modern design: Sculpted shape. Striking lines. Smooth edges. Sweeping contours. Exquisite comfort.
- Blissful liberation from wires: 2.4 GHz connectivity gives you a 30ft (10m) roaming range with highly accurate laser sensor. (Compatible with HP-equipped accessories displaying Link-5 mark on micro receiver.)
- Best-in-class 30 month battery life. Competitive models at the same price only last 15, 12 & 8 months. (Battery life depends on usage.)
- Trail-blazing HP Link-5 technology: Ingenious software connects 5 HP-compatible devices with just 1 nano receiver.

Short summary description HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI:
This short summary of the HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser, Ambidextrous, Laser, RF Wireless, 1600 DPI

Long summary description HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
LED indicators
Yes
HP segment
Home
Ergonomics
Wireless range
10 m
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Weight
122 g
Packaging data
Package width
200 mm
Package depth
160 mm
Package height
80 mm
Package weight
190 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Sustainability
Compliance certificates
RoHS
Other features
Mouse dimensions (WxDxH)
107 x 67 x 38.6 mm
Package dimensions (WxDxH)
220 x 160 x 80 mm
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:38:25
Uk has collected 5 expert reviews for HP Ratón inalámbrico x4000 (azul invierno) con sensor de láser mouse Ambidextrous RF Wireless Laser 1600 DPI and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
digitalversus.com
Updated:
2013-09-27 12:38:25
The Wireless Mouse X4000 is HP's latest laser sensor mouse, sold at an affordable price, and as such has earned a place in our reviews. HP Wireless Mouse X4000 Here's...
Good No setup required; just plug it in, For both righties and lefties, Adequate for basic tasks (Internet, editing documents...), Softtouch body, Smooth movement...
Bad Useless for games that require speed, Few buttons, Instep scrolling only...
Bottom line The X4000 is fine for basic office work. It's inexpensive and glides easily over the table. But it may disappoint users who want something more out of their mouse, because it has only two buttons and its maximum speed is far too low for video gaming...
40%
pcmag.com
Updated:
2013-09-27 12:38:25
The HP Wireless Mouse X4000 ($26.99 list) brings some color and style to the Wireless X4000 model line, with HP's "Expressions Collection" adding some flair to an otherwise standard wireless mouse. For the user looking for wireless functionality, long bat...
Good Ambidextrous design. New designer models. Plug-and-play functionality. HP Link-5 receiver works with multiple devices. 30-month battery life.
Bad Only basic features. Windows only...
Bottom line The HP Wireless Mouse X4000 is an affordable wireless mouse with long battery life and a dash of artistic flair...
70%
notebooks.com
Updated:
2015-05-24 05:55:32
Everyone who uses a mouse knows that the worst time for the battery to run out usually comes when the user needs it most, so the 30 month promised battery life of the HP x4000 Laser Mouse helps reduce the problem of a lifeless mouse cursor. It also looks...
0%
Country Distributor
United Kingdom 1 distributor(s)