location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GL313AA loudspeaker Black Wired 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL313AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL313AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962608821 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Jul 2016
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP GL313AA loudspeaker Black Wired 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 W 2.0 channels
  • - Number of drivers: 2 60 - 18000 Hz
  • - USB connectivity
  • - Plastic
  • - Black
Warranty: Two years
Long product name HP GL313AA loudspeaker Black Wired 1 W :
The long product name of HP GL313AA loudspeaker Black Wired 1 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Speakers, 0.550 kg
More>>>
HP GL313AA loudspeaker Black Wired 1 W:
The official description of HP GL313AA loudspeaker Black Wired 1 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With their lightweight and compact design, HP Multimedia Speakers deliver true crystal clear sound for your music, DVDs, games and much more.

Experience multimedia as it should be with dependable and crystal clear sound.

Stylish, lightweight and small for their large sound they easily connect to USB 1.1 or 2.0 systems. They even automatically turn off when you shut down your PC.

Safe and sound. Shielded to prevent image distortion on your monitor, they're also made of environmentally friendly materials.

Short summary description HP GL313AA loudspeaker Black Wired 1 W:
This short summary of the HP GL313AA loudspeaker Black Wired 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP GL313AA, 2.0 channels, Wired, 1 W, 60 - 18000 Hz, Black

Long summary description HP GL313AA loudspeaker Black Wired 1 W:
This is an auto-generated long summary of HP GL313AA loudspeaker Black Wired 1 W based on the first three specs of the first five spec groups.

HP GL313AA. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 1 W, Frequency range: 60 - 18000 Hz. Product colour: Black

Loudspeakers
Audio output channels *
2.0 channels
Number of drivers *
2
Audio
RMS rated power *
1 W
Frequency range
60 - 18000 Hz
Performance
Recommended usage *
PC
Product colour *
Black
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Power
Power source type
USB
Weight & dimensions
Width
87 mm
Depth
82 mm
Height
149 mm
Weight
550 g
Packaging data
Package width
182.1 mm
Package depth
96 mm
Package height
159 mm
Package weight
630 g
Other features
Equalizer
No
Mac compatibility
Yes
USB required
Yes
Country Distributor
United Kingdom 1 distributor(s)