location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6910p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH717AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585176328 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: standard statement: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business :
The long product name of HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6910p Business notebook pc - Intel® Core™2 Duo T7300 2.0GHz / 1024MB / 80GB / 14.1" WXGA TFT / Dvd±rw SuperMulti (DL) / Bluetooth / Intel® WLAN 802.11a/b/g MOW2 / Vista® Business
More>>>
HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business:
The official description of HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq 6910p Business Notebook PC sets a new standard for on-the-move productivity with industry-leading battery life and a starting weight of only 2.0 kg. With enhanced performance features, comprehensive security solutions and compatibility with a range of HP Universal Accessories, it’s the absolute business professional.

Short summary description HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business:
This short summary of the HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6910p, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business:
This is an auto-generated long summary of HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq 6910p. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Business. Weight: 2 kg

Design
Product type *
Laptop
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Processor technology
Intel Centrino Duo
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon X2300
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone
Camera
Front camera
No
Network
Networking features
Intel Gigabit (10/100/1000 NIC)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45, S-video TV out
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad + Pointing Stick
Software
Operating system installed *
Windows Vista Business
Bundled software
Additional software available from the Web: HP Client Manager, Java Card Security for HP ProtectTools Preloaded software: HP ProtectTools Security Manager, HP Backup and Recovery Manager, HP Client Manager Software, HP OpenView Radia Management Agent, HP Client Management Interface, HP QuickLook (Windows Vista only), HP Help and Support Center, HP Universal Print, PDF Complete, HP Quick Launch Buttons, Roxio Creator 9, Intervideo WinDVD, Symantec Norton Internet Security
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Security management description
Kensington Lock slot, Symantec Norton Internet Security, HP Privacy Filter (optional)
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR qualified
Weight & dimensions
Width
330 mm
Depth
239 mm
Height
29 mm
Weight *
2 kg
Hard drive
Storage drive controller
SATA
Video
Video card features
ATI Mobility Radeon X2300
Other features
Manageability features
Intel Centrino Pro processor technology capable Intel Centrino with vPro technology capable
Wireless technology
Intel WLAN 802.11a/b/g MOW2
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Power supply type
External 90-watt Smart AC adapter, 6-foot (1.8-meter) power cord included; Total length including external AC adapter is 12 feet (3.66 meter); HP Fast Charge
Power requirements
External 90W HP Smart AC adapter, HP Fast Charge 6-cell (55 WHr) Lithium-Ion battery, 4-cell (37 WHr) Lithium-Ion battery (Intel graphics only), optional HP Extended Life Battery (52 WHr), optional HP Ultra-Capacity Battery (95 WHr)
Battery type
6-cell (55 WHr) Lithium-Ion battery
Power management
6-cell (55 WHr) Lithium-Ion battery, 4-cell (37 WHr) Lithium-Ion battery (Intel graphics only), optional HP Extended Life Battery (52 WHr), optional HP Ultra-Capacity Battery (95 WHr)
Wireless option type
Yes
Relative humidity
10 - 90%
TV-in port
No
Applications supported
Windows Vista Premium ready
Minimum RAM
512 MB
Docking solution
HP Basic Docking Station, HP Advanced Docking Station, External MultiBay II, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately) HP Basic Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, External MultiBay II, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)
Compatible operating systems
Windows Vista Enterprise, Windows 2000, SuSE Linux Enterpise Desktop 10
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, Secure Digital slot
Video RAM
64 MB
Multi-bay devices
Optional external Multibay II devices
Upgrade type
Windows Vista capable
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, integrated Smart Card Reader, HP Disk Sanitizer HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, integrated Smart Card Reader, HP Disk Sanitizer
Size (imperial)
33 cm (13")
Certified operating system
SUSE Linux Enterprise Desktop 10
Rear ports
1 external VGA monitor; 1 S-video; 1 AC power
Weight (imperial)
4.7 lb Starting at weight; varies by configuration and component.
Multimedia
High Definition Audio support w/24-bit DAC; Integrated stereo speakers; Integrated microphone; Touch-sensitive controls for volume up, volume down, and mute; Stereo headphone/line out; Stereo microphone in
Service provider
Built-in broadband wireless not included
Standard memory capacity
1 MB
UNSPSC-code
43211503
Rear ports note
1 external VGA monitor; 1 S-video; 1 AC power
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 10:54:52
Uk has collected 20 expert reviews for HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 35.8 cm (14.1") 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-08-14 10:54:52
HP Compaq's 6910p is an understated business model, but thanks to its 14.1in display it's compact and, at just 2.3kg, light enough to carry on a daily commute. It's tough enough to survive life on the road, too. We had to grapple with the display befor...
Bottom line HP's 6910p is the only laptop to rival Dell's Latitude D630, thanks to superb ergonomics and a fine specification...
83%
pcadvisor.co.uk
Updated:
2011-08-14 10:54:52
The HP Compaq 6910p is a quality laptop we enjoyed testing. HP has positioned it as a business laptop, and it fills that role rather well. But if youve ever seen one of HPs lower-priced consumer entertainment laptops, you may wonder why HP cant b...
Bottom line While it would be nice to see HP get more creative by bringing some of its consumer innovations to its business lineup, as a business laptop the HP Compaq 6910p stacks up well with the Lenovo ThinkPads of the world and its other competitors in the spa...
70%
zdnet.co.uk
Updated:
2011-08-14 10:54:52
The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
Good Integrated 3G connectivity, plus WiFi, Bluetooth and infrared, Highquality widescreen display, Fingerprint sensor and smartcard reader...
Bad Bluetooth and WiFi on/off controls are combined rather than separate...
Bottom line The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
79%
Zdnet.com.au
Updated:
2011-11-04 18:53:15
HPs latest business laptop, the thin-and-light Compaq 6910p, seems poised to woo corporate users away from their ThinkPads. It offers many of the same features as the Lenovo ThinkPad T61, including Intels latest Centrino Duo platform, enterprise-leve...
Good Sturdy construction, Strong components for the price, Choice of glossy or antiglare display, Integrated EVDO or HSDPA wireless, Trusted Platform Module and smartcard slot, Greatsounding speakers...
Bad Average performance, Somewhat heavy travel weight thanks to AC adaptor, Lacks an ExpressCard slot...
Bottom line Small businesses on tight budgets take note: The HP Compaq 6910p laptop offers enterprise-level features and decent performance at a price thats lower than the competition.
68%
laptopz.com
Updated:
2011-08-14 10:54:51
The HP Compaq 6910p laptop is a specially laptop for business users, which is a perfect combination of performance, security, durability, and mobile broadband. Are you interested in it? Let us have a brief review of it:HP Compaq 6910p laptop specs:CPU:...
0%
notebookcheck.net
Updated:
2011-08-14 10:54:52
To summarize, the HP Compaq 6910p fulfils all requirements of a mobile office notebook. The robust case in typical HP business look provides a good base for daily use. The variety and number of interfaces, especially the docking port, allow a trouble-f...
Good Robust case, Docking port, Builtin broadband modem, TPM chip, smart card and fingerprint reader, Userfriendly input devices with clear layout, Touchpad and trackpoint, Matte, bright display with good illumination, Good office performance, Acceptable syste...
Bad Moderate viewing angles, Limited graphical performance, High surface temperatures at some parts...
Bottom line To summarize, the HP Compaq 6910p fulfils all requirements of a mobile office notebook. The robust case in typical HP business look provides a good base for daily use. The variety and number of interfaces, especially the docking port, allow a trouble-fre...
88%
v3.co.uk
Updated:
2011-08-14 10:54:52
Hewlett-Packard uses the phrase ‘balanced mobility’ to describe the Compaq 6910p ­ a term which usually means that one or two compromises are needed to maximise portability. Despite this, we found the new notebook to be well equipped and able...
Good Good-quality display; integrated Wifi and Vodafone 3G wireless broadband connectivity...
Bad Graphics performance; price...
Bottom line A versatile offering with impressive connectivity...
60%
notebookreview.com
Updated:
2011-08-14 10:54:52
The 14.1" HP Compaq 6910p is one of the latest professional line portable business notebooks currently being offered by HP.
Good Solid build, light enough to easily carry, pleasing design though nothing flashy, Excellent wireless connectivity options, Great performance with Intel Santa Rosa platform, Reasonable price, Generous 3year warranty...
Bad Cant configure online to your precise liking, Plastic insert instead of a flap for PC card slot, Touch sensitive buttons are not very responsive, No good dedicated graphics options available to support DX10...
Bottom line The HP Compaq 6910p offers a nice blend of portability with performance at a reasonable price. The build quality is very good and the look is clean and stylish, but it wont win any awards. The build quality, 3-year warranty and excellent security feat...
0%
Laptopmag.com
Updated:
2011-08-14 10:54:52
The HP Compaq 6910p delivers just about everything that business users on the go are looking for: performance, security, durability, and mobile broadband. Compatibility with Centrino Pro allows IT managers to remotely manage the system and push out imp...
Good Excellent durability and security, Good performance, Instant access to e-mail and contacts, Centrino Pro management features...
Bad Slow EV-DO Rev. 0 mobile broadband, More expensive than competition...
70%