location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1950 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1950
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG458AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585136674 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L1950 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD TFT
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 300 cd/m² 800:1
  • - 30 W
More>>>
Short summary description HP L1950 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:
This short summary of the HP L1950 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1950, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 5 ms, Silver

Long summary description HP L1950 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:
This is an auto-generated long summary of HP L1950 computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver based on the first three specs of the first five spec groups.

HP L1950. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1152 x 870, 1280 x 1024 (SXGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 77 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Swivel angle range
45 - 45°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
160 - 160°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
2 W
AC input voltage
90 - 265 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Maximum operating temperature range (T-T)
5 - 35 °C
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
414 mm
Depth (with stand)
301 mm
Height (with stand)
508 mm
Width (without stand)
347 mm
Depth (without stand)
58 mm
Height (without stand)
414 mm
Weight (without stand)
6.5 kg
Bezel width (side)
1.8 cm
Packaging data
Package weight
8.8 kg
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
420 x 226 x 565 mm
Video Dot Rate
140 MHz
Thin Client
Thin client installed
No