location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Hybrid Thermal Printer with MICR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hybrid Thermal Printer with MICR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FK184AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420124955 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Hybrid Thermal Printer with MICR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - 59.2 lps
  • - Connectivity technology: Wired
  • - USB port
  • - Black
  • - 4.97 kg
Warranty: Your HP branded Peripheral Limitedis a three (3) year (HP Option LimitedPeriod) parts replacement
Long product name HP Hybrid Thermal Printer with MICR :
The long product name of HP Hybrid Thermal Printer with MICR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Hybrid Thermal Printer with MICR
More>>>
HP Hybrid Thermal Printer with MICR:
The official description of HP Hybrid Thermal Printer with MICR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

eJxVkLFuAkEMRPv7iulIiiRVikSIBimCAgkhfmBvz3AWe96V1xdEvj4+chQpbY+fZ7w49oTNHptbq9zBKx1Cwl5ZjBRcETCMyfg0SjTO4sMyD69sPXbb9QFPu3AWMo7YygXrPmiIk+JAMZ+Fp71nnLJCyQInkHyzZhlIrL42zbJdfVGwUaku39pVc7zmx5EKFmShT3jzJebkEJtNPnxkgeUy8yNxcSi2Q3EPqInLP6HHbbNZHu56lkpq1E3F4FmlQ+wpXmqzzjOAf+gvaQp6JpRQnKQ5JcTgCraba0UomvMmZgy1R6fhStrc/1gxFneI9w8kFqqYCNVfI93iF59Cijg=

Short summary description HP Hybrid Thermal Printer with MICR:
This short summary of the HP Hybrid Thermal Printer with MICR data-sheet is auto-generated and uses the product title and the first six key specs.

HP Hybrid Thermal Printer with MICR, Direct thermal, POS printer, 203 x 203 DPI, 59.2 lps, Wired, USB

Long summary description HP Hybrid Thermal Printer with MICR:
This is an auto-generated long summary of HP Hybrid Thermal Printer with MICR based on the first three specs of the first five spec groups.

HP Hybrid Thermal Printer with MICR. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired, Standard interfaces: USB. Product colour: Black. Weight: 4.97 kg. Package dimensions (WxDxH): 323.8 x 349.2 x 215.8 mm

Printing
Maximum resolution
203 x 203 DPI
Print speed
59.2 lps
Print technology *
Direct thermal
Type *
POS printer
Ports & interfaces
USB port *
Yes
Bluetooth
No
Connectivity technology *
Wired
Standard interfaces
USB
Network
Ethernet LAN *
No
Features
Magnetic stripe reader
Yes
Design
Product colour *
Black
Weight & dimensions
Weight
4.97 kg
Packaging data
Package dimensions (WxDxH)
323.8 x 349.2 x 215.8 mm
Logistics data
Case or master carton quantity
1 pc(s)
Products per pallet
81 pc(s)
Other features
Dimensions (WxDxH)
165.1 x 289.5 x 167.6 mm
Country Distributor
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)