location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z800 Base Model Workstation Mini Tower, Full-Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z800 Base Model Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF825AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962022214 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1118485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standardCertain restrictions and exclusions apply.
Long product name HP Z800 Base Model Workstation Mini Tower, Full-Tower :
The long product name of HP Z800 Base Model Workstation Mini Tower, Full-Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z800 Base Model Workstation
More>>>
HP Z800 Base Model Workstation Mini Tower, Full-Tower:
The official description of HP Z800 Base Model Workstation Mini Tower, Full-Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.












Short summary description HP Z800 Base Model Workstation Mini Tower, Full-Tower:
This short summary of the HP Z800 Base Model Workstation Mini Tower, Full-Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z800 Base Model Workstation, Mini Tower, Full-Tower

Long summary description HP Z800 Base Model Workstation Mini Tower, Full-Tower:
This is an auto-generated long summary of HP Z800 Base Model Workstation Mini Tower, Full-Tower based on the first three specs of the first five spec groups.

HP Z800 Base Model Workstation. Chassis type: Mini Tower, Full-Tower. Ethernet LAN (RJ-45) ports: 2

Storage
Number of storage drives supported
5
Network
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
9
Microphone in
Yes
Headphone outputs
1
Firewire (IEEE 1394) ports
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
1
Design
Chassis type *
Mini Tower, Full-Tower
Performance
Audio system
High Definition Audio
Weight & dimensions
Weight
19.5 kg
Other features
Expansion slots
2 PCIe Gen2 x16; 2 PCIe Gen2 x16 mechanical (x8 electrical); 1 PCIe Gen2 x8 mechanical (x4 electrical); 1 PCIe Gen1 x8 mechanical (x4 electrical); 1 PCI; 1 22-in-1 Media Card Reader (optional)
Dimensions (WxDxH)
203 x 525 x 444 mm
Power requirements
850W 85% efficient power supply or 1110W 89% efficient power supply wide ranging, active Power Factor Correction
Drive bays
3 – 5.25-in 4 – 3.5-inch
HDD size
3.5"
Keyboard type
PS/2 standard keyboard; USB standard keyboard; USB Smart Card Keyboard
Memory upgrade
192 GB
Pointing device
PS/2 optical scroll mouse; USB 2-button optical scroll mouse; USB 3-button optical mouse; USB SpaceExplorer; USB SpacePilot; USB Laser Scroll Mouse
Security management description
Cable Lock Support (standard - cable optional); Serial, USB Enable/Disable (standard); Removable Media Write/Boot Control (standard); Power-On Password (standard); Setup Password (standard); Universal Chassis Clamp Lock (optional); Kensington Cable Lock (optional); Chassis Intrusion Sensor (optional);
Size (imperial)
20.3 cm (8")
Weight (imperial)
46 lb
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:41:20
Uk has collected 13 expert reviews for HP Z800 Base Model Workstation Mini Tower, Full-Tower and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
itpro.co.uk
Updated:
2014-01-03 13:41:20
The Z800 is a great looking, and very cleverly put together workstation offering tool-less access to the internals. Despite offering simply outstanding levels of performance it runs quietly. The initial costs may be high, but if you depend on performan...
100%
stuff.tv
Updated:
2014-03-27 01:15:54
Thats a lot of very costly equipment to cram into one box, but the starting price for a low end Z800 is under £2,000, which if youre a video or 3D rendering specialist working from home isnt a bad investment for a machine that will save you days o...
Good Two superfast CPUs. Quiet. Toolless case...
Bad Expensive. No GPU included. For specialists only...
Bottom line An expensive machine to be sure, but perfect if youre thinking of starting the next Pixar from your garage...
100%
tbreak.ae
Updated:
2016-12-27 23:35:19
Over the years computing power has reached phenomenal milestones. I remember the day when the hottest topic was Intel’s 500MHz CPU, and how it was a ‘powerhouse’ for applications of the time. In today’s world, more and more people are putting their PCs...
Good Exceptional performance, brilliant chassis design, easy to access internals, variety of configurations available...
Bad Bootup a bit on the slow side.
Bottom line The Z800 is a workstation with a purpose. Anyone who demands computing power that’s reliable and can get through workflows in minutes instead of hours will appreciate the power that’s hiding in the Z800. At a recent HP press event I was lucky to meet t...
100%
tbreak.ae
Updated:
2014-01-03 13:41:20
Over the years computing power has reached phenomenal milestones. I remember the day when the hottest topic was Intel’s 500MHz CPU, and how it was a ‘powerhouse’ for applications of the time. In today’s world, more and more people are putting their PCs...
Good Exceptional performance, brilliant chassis design, easy to access internals, variety of configurations available...
Bad Bootup a bit on the slow side.
Bottom line The Z800 is a workstation with a purpose. Anyone who demands computing power that’s reliable and can get through workflows in minutes instead of hours will appreciate the power that’s hiding in the Z800. At a recent HP press event I was lucky to meet t...
100%
justechn.com
Updated:
2014-01-03 13:41:20
Just over a year ago I was given the opportunity to review the HP Z800 when it was first released. Back then it was a very powerful workstation with many great qualities that could not be found on any other workstation or desktop. Now a year later HP has...
Bottom line The Z800 has outperformed all the other workstations and desktops that I have reviewed. This is truly a fantastic machine with not only a really slick design, but also a fantastic level of performance and the potential for so much more. I am very confi...
87%
dvice.com
Updated:
2014-01-03 13:41:20
The beautiful HP Z800 workstation knocked our socks off last year, but now it's packing even more serious heat. This new $10,483 workstation, designed by BMW DesignworksUSA, looks the same as last year's model, but inside lurks a pair of Intel's fastes...
0%
stuff.tv
Updated:
2014-01-03 13:41:20
Thats a lot of very costly equipment to cram into one box, but the starting price for a low end Z800 is under £2,000, which if youre a video or 3D rendering specialist working from home isnt a bad investment for a machine that will save you days o...
Good Two superfast CPUs. Quiet. Toolless case...
Bad Expensive. No GPU included. For specialists only...
Bottom line An expensive machine to be sure, but perfect if youre thinking of starting the next Pixar from your garage...
100%
infoworld.com
Updated:
2014-01-03 13:41:20
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
86%
videomaker.com
Updated:
2014-01-03 13:41:20
Return That Investment HP's take on the pricing for these machines is "full speed ahead." While it's true that HP is aware that a lot of us are hurting, they do make a good point in that, if you have a fast, stable machine that uses less power to do mo...
Good Welldesigned chassis, Extremely stable...
Bad Expensive as configured, but there are a lot of configuration options available, Adding a second processor not worth it...
Bottom line Another great performer from HP provides some major steps forward in the world of workstations...
0%
justechn.com
Updated:
2014-01-03 13:41:20
When was the last time you looked at a computer and it caused you to utter the word “Wow?” When I was first introduced to the HP Z800 that is exactly what I said. This workstation is filled with all sorts of features that make life for compute...
Bottom line Like I said at the beginning of this review, the first time I saw this workstation I literally said “Wow.” At the time I didn’t know anything about the performance of the Z800, I was just going off of the specs and the design. Now that I...
93%
studiodaily.com
Updated:
2014-01-03 13:41:20
Lift the Z800 out of its box by its handy recessed carrying handles and you immediately notice a significant departure for HP. This workstation has been completely redesigned from the inside out, and when you open its solid brushed aluminum door you r...
100%
jordanitservices.co.uk
Updated:
2014-01-03 13:41:20
John Virata When people look at a product, they often dont take into consideration the design principles that may have gone into the construction of that product. Often times, the product is brought to the home or office and it performs its intended p...
0%
Country Distributor
United States 1 distributor(s)