location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA296T-TOMBT3.0
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5")
  • - 0.128 GB
  • - 0.312 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 920 mAh
Long product name HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g :
The long product name of HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0, excl. holder & cable
More>>>
HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g:
The official description of HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TomTom’s acclaimed navigation software and HP’s iPAQ hx2110 Pocket PC combined in the all-in-one in-car navigation system.

Features:
All-in-one car navigation system with HP iPAQ hx2110, navigation software, maps, GPS
Clear: sharp spoken route instructions and easy to read 3D maps
Up to Date maps: the very latest maps with excellent street number coverage
Accurate: precise navigation from door-to-door
High-performance wireless GPS receiver
Portable: easy to take from one car to another
Easy to use: simple touch screen operation, intuitive interface
Thousands of points of interest in over 50 categories, including hotels, car parks, restaurants, petrol stations, shops, parking and much more
Benelux maps
Route recalculation: avoid traffic congestion, roadwork, accidents or any roads you don’t want to drive

Notice: software requires 60MB!

Short summary description HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g:
This short summary of the HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0, 8.89 cm (3.5"), TFT, 0.128 GB, 0.312 GHz, PXA270, Built-in, omnidirectional

Long summary description HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g:
This is an auto-generated long summary of HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g based on the first three specs of the first five spec groups.

HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0. Display diagonal: 8.89 cm (3.5"). Internal memory: 0.128 GB. Processor frequency: 0.312 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Memory
Internal memory *
0.128 GB
Processor
Processor frequency *
0.312 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
Antenna type
Built-in, omnidirectional
GPS Performance
GPS (satellite) *
Yes
Acquisition times - cold
60 s
Acquisition times - hot
10 s
Acquisition times - warm
30 s
GPS receiver
SIRF Star III, 20-channel
Map datums
WGS-84
Update rate
1 Hz
Ports & interfaces
I/O ports
1x DC Power jack 1x USB 1x Serial 1x Headphone jack
Interface
Bluetooth, IrDA
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
Benelux maps
Power
Battery capacity *
920 mAh
Battery type
Removable/Rechargeable
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
164.4 g
Width
77 mm
Depth
16 mm
Height
119 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Brand Image Product code Product Stock Price from
HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 190 g HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 190 g
(show image)
FA203A-TOMBT3.0 iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 158.1 g HP iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 158.1 g
(show image)
FA281T-TOMBT3.0 iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g
(show image)
FA282T-TOMBT3.0 iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g
(show image)
FA298T-TOMBT3.0 iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)