X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA282A#ABB#*TTWIREL
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Feb 2015 14:53:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10704
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: standard statement: Two-years parts and labour90 days technical support for software

Marketing text HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second

:
The official marketing text of HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second as supplied by the manufacturer
Delivering exceptional expandability and graphics performance with a visually stunning high-resolution display for demanding enterprise users.
Short summary description HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second:
This short summary of the HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second
Long summary description HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second:
This is an auto-generated long summary of HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second based on the first three specs of the first five spec groups.
HP iPAQ hx4700 Intel X-Scale 624MHz 64 M 4" VGA TFT 480x640 W Mobile™ 2003 Second
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs