X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA281A#AAB#*ENGIN
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:38:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10499
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: standard statement: One-year parts and labor; 90 days technical support for software in most regions. Additional offers may vary by region.
Long product name HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second:
The short editorial description of HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second
Powered by Microsoft® Windows® Mobile software and enables you enjoy your music, photos, videos and games wherever you go. The future of entertainment is digital, the power is now at your fingertips.

Marketing text HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second

:
The official marketing text of HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second as supplied by the manufacturer
The HP iPAQ rx3715 Mobile Media Companion is powered by Microsoft® Windows® Mobile software and lets you enjoy your music, photos, videos and games wherever you go. The future of entertainment is digital and the rx3715 puts this power at your fingertips. Never miss a memory – capture, share, and print life’s best moments using the integrated HP Photosmart camera with photos or video. This exceptionally versatile Pocket PC also features integrated WLAN and Bluetooth® capabilities enabling you to connect with other devices, stay in touch with friends and with what’s going on.
Short summary description HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second:
This short summary of the HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second
Long summary description HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second:
This is an auto-generated long summary of HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second based on the first three specs of the first five spec groups.
HP iPAQ rx3715 Samsung 400MHz 64 M 3.5" TFT 240x320 W Mobile™ 2003 Second
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs