X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA260A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA260A#AC3
Category :
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 15 Jan 2016 09:26:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18527
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name HP FA260A:
The short editorial description of HP FA260A
Cradle for RZ1700, RX3000, HX4700

Marketing text HP FA260A

:
The official marketing text of HP FA260A as supplied by the manufacturer
Here's a home for your iPAQ Pocket PC and a quick-and-easy connection to your personal computer. When used with the AC adapter (sold separately), you can charge your battery every time the iPAQ Pocket PC sits in the cradle.
Short summary description HP FA260A:
This short summary of the HP FA260A data-sheet is auto-generated and uses the product title and the first six key specs.
HP FA260A, Docking, HP, rz1700, rx3000, hx4700, hx2000, Grey
Long summary description HP FA260A:
This is an auto-generated long summary of HP FA260A based on the first three specs of the first five spec groups.
HP FA260A. Connectivity technology: Docking. Brand compatibility: HP, Compatibility: rz1700, rx3000, hx4700, hx2000. Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Docking
USB 2.0 ports quantity*
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Microphone in*
The socket where a microphone is connected to the device.
Yes
Networking
Ethernet LAN*
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Performance
Brand compatibility
What other brands this brand can be used with.
HP
Compatibility
The other products, software and hardware this product can be used with.
rz1700, rx3000, hx4700, hx2000
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey