X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ h6340 Pocket PC (FA203A)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA203A
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jan 2016 15:21:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 33897
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Two-years parts and labour90 days technical support for software
Long product name HP iPAQ h6340 Pocket PC (FA203A):
The short editorial description of HP iPAQ h6340 Pocket PC (FA203A)
h6340 TI Omap 1520 MHz 64 MB 3,5-inch TFT 240 x 320 W Mobile 2003

Marketing text HP iPAQ h6340 Pocket PC (FA203A)

:
The official marketing text of HP iPAQ h6340 Pocket PC (FA203A) as supplied by the manufacturer
The first and smallest handheld with integrated 3-way wireless capabilities (GSM/GPRS, WLAN and Bluetooth) for your data and voice communication one global device that supports communication around the globe.
- Featuring Microsoft® Windows® for a familiar and intuitive environment
- Provides the broadest range of high-speed wireless connectivity to access the Internet, e-mail, text messaging, in addition to making wireless phone calls.
- Integrated Wi-Fi — maximise productivity by enabling high-speed wireless access to the Internet, e-mail, and corporate data solutions.
- Bluetooth enabled for simplified data synchronisation, file sharing and printing between personal devices and peripherals — simply print your pictures, e-mail and documents from any Bluetooth equipped printer.
- Respond to your customers rapidly, effectively and continually by connecting to GPRS networks which offer “always-on” access to Internet-based content and data services world-wide.
- Removable, snap-on thumb keyboard that allows you to easily compose e-mail, notes and instant messages.
- Integrated SDIO and MMC slots for increased performance and expandability.
- Send and receive messages through SMS, for text, and MMS for messages that combine text, sounds, images and video.
- Work more efficiently with clients and colleagues by creating personal networks with other WLAN-enabled devices for collaboration and information sharing.
- Connect to a Bluetooth GPS navigation system (sold separately) to get turn-by-turn directions to any address nationwide.
Short summary description HP iPAQ h6340 Pocket PC (FA203A):
This short summary of the HP iPAQ h6340 Pocket PC (FA203A) data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ h6340 Pocket PC (FA203A), 20 - 60 °C, AC input: 100~240V, 50/60Hz, 0.3A max, DC output: 5V, 2A, GSM/GPRS; WLAN 802.11b, Bluetooth; IrDA, TFT, 240 x 320 pixels, OMAP1510
Long summary description HP iPAQ h6340 Pocket PC (FA203A):
This is an auto-generated long summary of HP iPAQ h6340 Pocket PC (FA203A) based on the first three specs of the first five spec groups.
HP iPAQ h6340 Pocket PC (FA203A). Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display: TFT. Internal memory: 128 MB, Memory slots: SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard. Processor frequency: 168 MHz, Built-in processor: OMAP1510. Bundled software: iPAQ Wireless, GSM/GPRS Settings Manager, HP Profiles, Bluetooth Manager, iPAQ File Store, iPAQ Back. Wireless technology: GSM/GPRS; WLAN 802.11b, Bluetooth; IrDA
HP iPAQ h6340 Pocket PC (FA203A) handheld mobile computers (FA203A)
Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Pointing device
Touch-sensitive display for stylus; 4 programmable application launch buttons
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
168 MHz
Built-in processor
OMAP1510
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
iPAQ Wireless, GSM/GPRS Settings Manager, HP Profiles, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Image Capture, HP Photosmart Premiere for Pocket PC, HP Image Transfer
Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, Microsoft Reader, File Explorer, Infrared Beaming Microsoft Windows Mobile 2003 Software
Wireless LAN features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
GSM/GPRS; WLAN 802.11b, Bluetooth; IrDA
Wireless option type
Yes
Data transmission
Bluetooth*
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Keyboard
Keyboard type
Removable 26 alpha-numeric keys with 2 application buttons, and send/end buttons – (Included in the box)
Audio
Speakers
Yes
Audio system
System used to play music or speech.
Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through audio jack and speaker)
Audio included
Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo (through audio jack)
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
I/O ports
An interface on a device to which you can connect another device.
USB
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
4 programmable application launch buttons – defaults Inbox, Contacts, Voice Record and Camera buttons (on select SKUs); Rubber sides for a comfortable grip
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
20 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operating temperature (T-T)
32 - 104°F
Power
Power supply type
The type of power supply which this product uses.
AC input: 100~240V, 50/60Hz, 0.3A max, DC output: 5V, 2A
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1800 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Power requirements
100~240 V, 50/60 Hz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
190 g
Width *
The measurement or extent of something from side to side.
75 mm
Depth *
The distance from the front to the back of something.
19 mm
Height *
The measurement of the product from head to foot or from base to top.
119 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Expansion slots
List of I/O expansion card slots; including quantity of each
1-bit SDIO & 4-bit SD/MMC