X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA203A-TOMBT3.0
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 26 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:34:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9245
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 26-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0:
The short editorial description of HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0
iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0, excl. holder & cable

Marketing text HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0

:
The official marketing text of HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 as supplied by the manufacturer
TomTom’s acclaimed navigation software and HP’s iPAQ hx2110 Pocket PC combined in the all-in-one in-car navigation system.

Features:
All-in-one car navigation system with HP iPAQ h6340, navigation software, maps, GPS
Clear: sharp spoken route instructions and easy to read 3D maps
Up to Date maps: the very latest maps with excellent street number coverage
Accurate: precise navigation from door-to-door
High-performance wireless(bluetooth) GPS receiver
Portable: easy to take from one car to another
Easy to use: simple touch screen operation, intuitive interface
Thousands of points of interest in over 50 categories, including hotels, car parks, restaurants, petrol stations, shops, parking and much more
Benelux maps
Route recalculation: avoid traffic congestion, roadwork, accidents or any roads you don’t want to drive

Notice: software requires 60MB!
Short summary description HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0:
This short summary of the HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0, LCD, SIRF Star III, 20-channel, WGS-84, Benelux maps, Bluetooth, IrDA, GSM/GPRS, USB, 0 - 40 °C
Long summary description HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0:
This is an auto-generated long summary of HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 based on the first three specs of the first five spec groups.
HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0. Display: LCD. Acquisition times - cold: 60 s, Acquisition times - hot: 10 s, Acquisition times - warm: 30 s. Bundled software: Benelux maps. Interface: Bluetooth, IrDA, GSM/GPRS, USB. Battery capacity: 1800 mAh, Battery technology: Lithium-Ion (Li-Ion)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
GPS Performance
WAAS capability
WAAS (Wide Area Augmentation System) technology support.
Yes
Acquisition times - cold
60 s
Acquisition times - hot
10 s
Acquisition times - warm
30 s
Update rate
1 Hz
Map datums
WGS-84
GPS receiver
Description of the GPS receiver that integrated in or supported by this product.
SIRF Star III, 20-channel
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Benelux maps
Basemap
Basemap installed on the device.
Yes
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth, IrDA, GSM/GPRS, USB
I/O ports
An interface on a device to which you can connect another device.
1x Charger
1x USB
1x Headset
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1800 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Mobile 2003
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
190 g
Width *
The measurement or extent of something from side to side.
75 mm
Depth *
The distance from the front to the back of something.
19 mm
Height *
The measurement of the product from head to foot or from base to top.
119 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Built-in, omnidirectional
Brand
Image
Product code
Product
Stock
Price from
HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0
HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FA282T-TOMBT3.0
 — 
HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0
HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FA296T-TOMBT3.0
 — 
HP iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0
HP iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FA281T-TOMBT3.0
 —