X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA104T
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:38:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11327
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: One-year, limited(parts and labour)
Long product name HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003:
The short editorial description of HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003
hp iPAQ Pocket PC h1930

Marketing text HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003

:
The official marketing text of HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 as supplied by the manufacturer
This slim, light, affordable model has great features and integrated functionality at an incredible value to meet all your handheld computing needs.The iPAQ is a family of innovative, personal devices, which let you take advantage of the internet, make life easier and keep you in control.
Short summary description HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003:
This short summary of the HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003
Long summary description HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003:
This is an auto-generated long summary of HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003 based on the first three specs of the first five spec groups.
HP iPAQ Pocket pc h1930 Samsung (2410) 203 MHz 64 M 3.5" TFT LED 240*320 W Pocket PC 2003
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs