X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA103T#ABB#*SERIAL
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:50:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8241
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: One-year parts and laborNext Business Day Replacement HP Care PAQ available for purchase.

Marketing text HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE

:
The official marketing text of HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE as supplied by the manufacturer
The small and sleek HP iPAQ Pocket PC h2200 Series has the optimal combination of features, performance, and expandability that allow individuals and mobile professionals use of their pocket pc seven days a week at home, at work, and on the go.The small and sleek HP iPAQ Pocket PC h2200 Series has the optimal combination of features, performance, and expandability that allow individuals and mobile professionals use of their pocket pc seven days a week at home, at work, and on the go.
Short summary description HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE:
This short summary of the HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE data-sheet is auto-generated and uses the product title and the first six key specs.
HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE
Long summary description HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE:
This is an auto-generated long summary of HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE based on the first three specs of the first five spec groups.
HP iPAQ Pocket pc h2210 Intel XScale 400MHz 64 M TFT LED 240*320 W Pocket PC 2003 PE
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs