X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5379JT
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11903
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: One-year, worldwide parts-and-labor limitedOne-year, worldwideon battery and accessories; Optional 3-yearextension available of coverage, including upgrades for on-site service and accidental damage protection (in some countries)
Long product name HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro:
The short editorial description of HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro
The most affordable business notebook PCs from HP, providing you with the peace of mind of high quality products with excellent support.

Marketing text HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro

:
The official marketing text of HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro as supplied by the manufacturer
The most affordable business notebook PCs from HP, providing you with the peace of mind of high quality products with excellent support.
Short summary description HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro:
This short summary of the HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro
Long summary description HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro:
This is an auto-generated long summary of HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro based on the first three specs of the first five spec groups.
HP omnibook xt6200 P/4 1.6 GHz 256M/20G 14.1" TFT XGA DVD/CD s/w modem/LAN WXP Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs