X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
jornada 568 + extended battery (bundle)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2969A
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:37:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10554
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: one-year, worldwide, parts-and-labor limited
Long product name HP jornada 568 + extended battery (bundle):
The short editorial description of HP jornada 568 + extended battery (bundle)
hp jornada 568 gathers top of the line hardware and software: fast processor, 64MB ram, 65,536-color indoor/outdoor viewable screen... with pocket pc 2002, removable battery and cfie slot, they are the most expandable and versatile pdas.

Marketing text HP jornada 568 + extended battery (bundle)

:
The official marketing text of HP jornada 568 + extended battery (bundle) as supplied by the manufacturer
hp jornada 568 personal digital assistant gathers top of the line features: fast 206MHz strongarm processor, 32MB flash rom for easy upgrade, 64MB memory with fast 103MHz bus, 65,536-color indoor and outdoor viewable screen. software suite includes microsoft® pocket pc 2002 -software you know- and hp enhanced jornada productivity software -software you like-, all in a 173g robust stylish magnesium casing. as the first devices to integrate hp safe store technology, the jornada 560 series puts you in control, helps you organize your favorite applications and secures your sensitive data. with the removable battery and the compactflash i extended slot combined with a large range of hp and 3rd party accessories (as hp pocket keyboard or extended battery) hp jornada 568 is the most expandable pocket pc on the market.
Short summary description HP jornada 568 + extended battery (bundle):
This short summary of the HP jornada 568 + extended battery (bundle) data-sheet is auto-generated and uses the product title and the first six key specs.
HP jornada 568 + extended battery (bundle)
Long summary description HP jornada 568 + extended battery (bundle):
This is an auto-generated long summary of HP jornada 568 + extended battery (bundle) based on the first three specs of the first five spec groups.
HP jornada 568 + extended battery (bundle)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs