Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F2100A USB Optical Ambidextrous Blue mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F2100A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2100A
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 68333
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:54
The date of the most recent change of this product data-sheet in Icecat.
Input/Output Devices - Notebooks (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP F2100A USB Optical Ambidextrous Blue mice :
The short editorial description of HP F2100A USB Optical Ambidextrous Blue mice

optical, mini, USB, wired
More>>>

HP F2100A USB Optical Ambidextrous Blue mice:
The official marketing text of HP F2100A USB Optical Ambidextrous Blue mice as supplied by the manufacturer
The Optical USB Travel mouse delivers the convenience, comfort, and elegance of optical mouse operation in a miniature size – an ideal solution while on the road. The Optical USB Travel Mouse is compatible with all HP Pavilion, Compaq Presario and Compaq Evo notebooks that provide a USB port
Short summary description HP F2100A USB Optical Ambidextrous Blue mice:
This short summary of the HP F2100A USB Optical Ambidextrous Blue mice data-sheet is auto-generated and uses the product title and the first six key specs.
HP F2100A, USB, Wheel, Optical, Notebook, Ambidextrous, Blue
Long summary description HP F2100A USB Optical Ambidextrous Blue mice :

HP F2100A. Device interface: USB, Scroll type: Wheel, Movement detection technology: Optical. Form factor: Ambidextrous, Colour of product: Blue. Power source: Cable

This is an auto-generated long summary of HP F2100A USB Optical Ambidextrous Blue mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Buttons quantity *
The number of buttons that there are in/on the product.
3
Scroll type *
Type of scroll in computer input device, e.g. wheel, touch.
Wheel
Movement detection technology *
Optical
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Form factor *
The shape or design of the product.
Ambidextrous
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power source
What is providing power for the product e.g. mains electricity.
Cable
Country Distributor
United Kingdom 1 distributor(s)
X