location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq TC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY608EA#ABH
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - Intel® Core™2 Duo
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 5.5 h
Warranty: standard statement: 3 years pick-up and return extension (upgrades available, sold separately) 1 yearon primary battery
Long product name HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black :
The long product name of HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq tc4400, Intel Core 2 Duo T5600 1.83GHz, 12.1" XGA TFT, 512MB, 80GB, Windows XP Edition Tablet PC
More>>>
HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black:
The official description of HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile HP Compaq tc4400 Tablet PC adapts to the way you work with ultraportable mobility, superb performance, and productivity-enhancing features.

Features

- Genuine Windows XP Tablet PC Edition: Microsoft’s operating system that enhances the mobile computing experience. The Tablet PC's mobility combines with a variety of ink and speech tools to let you take your PC to many more places, and use it in many new ways.

- Powerful Processing Power: Intel Core 2 Duo and Intel Core Duo processors allow simultaneous use of multiple applications so you accomplish more in less time enabling a true multi-tasking environment. Intel Core Solo and Intel Celeron M processors are also available.

- Versatile Panel Options: A 12.1-inch 160-degree wide-viewing angle display, active digitizer and specially-treated glass provides superior viewing, durability, and a comfortable writing surface. An optional outdoor viewable display is available for outdoor or bright environments.

- Adaptable Tablet: Tablet functionality provides the flexibility to work when, where, and how you want.

- Extended Battery Life: Impressive standard battery life, plus get even longer lasting power with HP’s selection of extended-life batteries. HP Fast Charge Technology charges the primary battery up to 90% in 90 minutes then charges the secondary battery.

- Common Accessories: The HP Compaq tc4400 is compatible with all of the common notebook accessories shared across HP’s Business Notebook line which helps to make it more productive and adds a degree of convenience as well.

- Connectivity: A broad range of wired and wireless solutions helps you stay connected and productive wherever work takes you.

- Security: HP ProtectTools is a portfolio of security features designed to address critical aspects of IT security and includes: TPM Embedded Security Chip, HP Biometric Fingerprint Sensor, and optional Smart Card Reader.

- Ease of use: Features to boost productivity such as the Ambient Light Sensor which automatically adjusts display brightness to maximize battery life, and HP Smart AC Adapters which can be shared across HP’s Business Notebooks.

- Reliability: HP Mobile Data Protection System 3D detects motion and helps protect data from shock and vibration; magnesium frame and full magnesium alloy enclosure give durable structure to this ultramobile notebook; and In-mold Lamination offers a scratch-resistant surface.

Short summary description HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black:
This short summary of the HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0.5 GB, 2.1 kg, Black

Long summary description HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black:
This is an auto-generated long summary of HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black based on the first three specs of the first five spec groups.

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™2 Duo. Internal memory: 0.5 GB. Weight: 2.1 kg. Product colour: Black

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Core™2 Duo
Processor front side bus
667 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
80 GB
Graphics
Graphics card
GMA 950
Maximum graphics card memory
224 MB
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Country of origin
China
Software
Bundled software
HP Client Manager Interface HP Wireless Assistant, HP Mobile Printing Driver, HP Backup & Recovery Manager, HP ProtectTools Security Manager, Sonic Digital Media Plus, Intervideo WinDVD 5, Adobe Acrobat Reader, HP Help & Support, HP One-Touch Buttons, Symantec Norton Internet Security, HP OpenView Radia Management Solutions, HP Qmenu Software, Tablet PC Tour, Microsoft Reader eBooks
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5.5 h
Power
AC adapter power
65 W
Weight & dimensions
Weight
2.1 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Power requirements
External 65W Smart AC adapter 6-cell Lithium-Ion battery internal
I/O ports
3 USB 2.0 ports, VGA, headphone, microphone, AC adapter, RJ-11, RJ-45, S-video TV out 3 USB 2.0 ports, VGA, headphone, microphone, AC adapter, RJ-11, RJ-45, S-video TV out, Firewire (1394a)
Dimensions (WxDxH)
285 x 235 x 30 mm
Compatible operating systems
FreeDOS, Windows 2000 drivers available on www.hp.com Genuine Windows 2000 drivers available on www.hp.com, FreeDOS
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Memory slots
2x SO-DIMM
Modem type
56K
Pre-installed software
Windows XP Tablet PC Edition
Audio included
HP Premier Sound High Definition Audio 24-bit DAC, headphone jack, stereo/mono microphone jack, integrated mono microphone
Cache external
2048 KB
HDD speed
5400 RPM
TV-out
Yes
TV-out type
S-Video
Docking solution
HP Docking Station, HP Advanced Docking Station, HP External MultiBay II
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, Secure digital slot
Video card features
Intel Graphics Media Accelerator 950
Storage drive type
80 GB
Pointing device
Touchpad
Keyboard type
Full-sized
Memory upgrade
4 GB
Multi-bay devices
Optional External Multibay II devices
Non-operating relative humidity (non-condensing)
5 - 90%
Processor technology
Intel Centrino Duo
Relative humidity
10 - 90%
Security management description
Kensington lock slot, optional Smart Card Reader (replaces PC card slot)
Wireless option type
Yes
Power management
6-cell Lithium-Ion, optional 8-Cell HP Extended Life Battery (sold separately), HP Fast Charge Technology (sold separately)
Protection tools
HP ProtectTools, HP Enhanced Drivelock, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor
Upgrade type
Windows Vista capable
HDD interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:40
Uk has collected 14 expert reviews for HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T5600 512M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-03 13:40:39
The best convertible tablet we?ve seen great performance and great design at a decent price.
83%
zdnet.co.uk
Updated:
2014-01-03 13:40:40
The HP Compaq tc4400 is a convertible Tablet PC offering decent battery life, although we recommend adding more RAM to boost performance — especially if you intend to upgrade to Windows Vista.
Good Builtin fingerprint recognition, Dual cursor control system, Attractive price, Hardware button for WiFi and Bluetooth, Good battery life...
Bad No optical drive, No FireWire port, Active rather than passive touchscreen...
Bottom line The HP Compaq tc4400 is a convertible Tablet PC offering decent battery life, although we recommend adding more RAM to boost performance — especially if you intend to upgrade to Windows Vista...
66%
alphr.com
Updated:
2014-01-03 13:40:40
Its extremely rare that a product spends its whole life on the A List, but thats exactly what the HP Compaq tc4200 managed to do. However, after spending an incredible 15 months as our top choice for a tablet PC, the time has finally come for a re...
83%
goodgearguide.com.au
Updated:
2014-01-03 13:40:40
This unit doesnt come cheap and for the price you might expect better performance. However, its battery life was excellent and its a well designed machine with good functionaility.
Good Great battery life, Nice design...
Bad Costly The Final Word This unit doesnt come cheap and for the price you might expect better performance. However, its battery life was excellent and its a well designed machine with good functionaility.
Bottom line This unit doesnt come cheap and for the price you might expect better performance. However, its battery life was excellent and its a well designed machine with good functionaility.
70%
Laptopmag.com
Updated:
2014-01-03 13:40:40
HPs newest convertible, the Compaq tc4400, is out to prove that the age of the sluggish hybrid is over. Notebook functionality and performance now blend well with tablet PC functionality, so traveling power users can have the speed of a top-notch main...
Good Superb speed, Excellent keyboard, Strong stylus performance...
Bad Lackluster LCD, Pricey, Bulky optional external optical drive...
70%
crn.com
Updated:
2014-01-03 13:40:40
Tablet PCs have been quietly incorporating new performance features, including the latest mobile processors and technology. Here we look at two convertible tablets, Hewlett-Packards tc4400 and Toshibas Portege M400. HP COMPAQ TC4400Hewlett-Packard re...
30%
pcworld.com_techhive.com
Updated:
2014-01-03 13:40:40
Marc Simon With a thoughtful design and long battery life, the HP Compaq tc4400--a convertible tablet PC--should please tablet users in the market for a robust system. Its steep price may deter some folks, however. In tablet mode, using the included s...
78%