location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EU385ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 651 3.4 GHz
  • - 0.5 GB DDR2-SDRAM 2 x 0.5 GB
  • - 160 GB DVD±RW
  • - Windows XP Professional
Long product name HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional :
The long product name of HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc5100 microtower pc (EU385ET) / Intel® Pentium® 4 processor 651 3.40 GHz / 2 x 256 MB / 160 GB / Intel Pro 1000 MT Gigabit NIC / Microtower
More>>>
HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional:
The official description of HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering increased power and expandability in a Microtower configuration.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Delivering stable and long lifecycles, common boards and images, and manageability features that allow customers to plan, deploy, and transition PCs in networked environments to maximise productivity.

- Features trusted microprocessor technology from Intel, including the Intel® 915GV Express chipset and Intel® Pentium® 4 Processor.

- Integrated manageability tools (HP Change Control and Product Change Notification) help customers manage change by minimising hardware and software changes throughout the life of the PC.

- Pre-installed software images and a common chipset, helping to reduce the need to re-qualify models and ownership costs.

- Simplifies ownership by offering a PC that is easy to use, offering commonality across two chassis configurations, and a 3/1/1 warranty upgradeable to 3/3/3.

- Choice of two serviceable design forms enabling customers to select the right mix of features to suit their business environment and budget.

- Supported through end-to-end customisation with HP Lifecycle Solutions that help increase productivity and reduce ownership costs.

Short summary description HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional:
This short summary of the HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC, 3.4 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional:
This is an auto-generated long summary of HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq dc5100 P4 651 HT 2x256M/160G DVD+/-RW WXP Pro Microtower PC. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 651. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
651
Processor cores
1
Processor threads
2
Processor frequency *
3.4 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
Processor codename
Cedarmill
Thermal Design Power (TDP)
80, 86
Tcase
69.2 °C
Number of Processing Die Transistors
188 M
Processing Die size
81 mm²
Stepping
C1
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Ports & interfaces
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Audio system
Integrated Digital Audio
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Norton Antivirus 2004
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Processor special features
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SL96J
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27483
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Width *
175 mm
Depth *
420 mm
Height *
366 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
Non-operating relative humidity (non-condensing)
5 - 95%
Power requirements
90 ~ 132 / 180 ~ 264 V, 50/60 Hz
Storage drive controller
SMART III Serial ATA 1.5 GB/s
Memory upgrade
4 GB
Driver LAN
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Cache external
2048 KB
Modem type
No
Diskette drive
No
Drive bays
2 x 5.25" (ext) & 2 x 3.5" (ext), 2 x 3.5" (int)
Expansion slots
1 x PCI express x1
Networking features
Gigabit Ethernet