location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario SR1729NL pc (ER035AA) Intel® Celeron® 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario SR1729NL pc (ER035AA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER035AA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario SR1729NL pc (ER035AA) Intel® Celeron® 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Celeron® 3.06 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 160 GB
  • - AMD Radeon Xpress 200
More>>>
Short summary description HP Compaq Presario SR1729NL pc (ER035AA) Intel® Celeron® 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200:
This short summary of the HP Compaq Presario SR1729NL pc (ER035AA) Intel® Celeron® 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario SR1729NL pc (ER035AA), 3.06 GHz, Intel® Celeron®, 0.5 GB, DDR2-SDRAM, 160 GB

Long summary description HP Compaq Presario SR1729NL pc (ER035AA) Intel® Celeron® 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200:
This is an auto-generated long summary of HP Compaq Presario SR1729NL pc (ER035AA) Intel® Celeron® 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 based on the first three specs of the first five spec groups.

HP Compaq Presario SR1729NL pc (ER035AA). Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 200. Product type: PC. Weight: 12.8 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
3.06 GHz
Processor cache
0.256 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
160 GB
HDD interface
Ultra-ATA/133
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200
Maximum graphics card memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
7
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
SmartCard slot
Yes
Parallel ports quantity
1
Design
Country of origin
China
Performance
Audio system
Intel HDA 7.1
Product type *
PC
Software
Compatible operating systems
Windows XP Home Edition
Bundled software
- Microsoft Works 8.0 - Microsoft Internet Explorer 6.0 - Microsoft Outlook Express - Adobe Reader 7.0 - Sonic DigitalMedia Plus 7: Sonic RecordNow - Sonic MyDVD - Sonic Easy Archive - Sonic Express Labeler - Microsoft MovieMaker - Microsoft Windows Media Player 10 - InterVideo WinDVD 5.0
Weight & dimensions
Width *
182 mm
Depth *
420 mm
Height *
390 mm
Weight *
12.8 kg
Package weight
14.5 kg
Packaging content
Display included *
No
Other features
Bundled hardware
PS/2 keyboard & mouse
Networking speed
10/100 Mbps Base-TX
Package dimensions (WxDxH)
500 x 300 x 600 mm
Expansion slots
1x PCI-Express 16x 3x PCI
External drive bays
2
Internal drive bays
1
Networking features
Fast Ethernet