location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 6230 ePrinter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 6230 ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3E03A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182569252 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1212286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:06:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 6230 ePrinter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing
  • - Print
  • - Up to 18 ppm (black) and 10 ppm (colour)
  • - Up to 600 x 1200 dpi
Warranty: Standard one-year HP limited hardware warranty. Three-year HP limited hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet Pro 6230 ePrinter :
The long product name of HP OfficeJet Pro 6230 ePrinter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 6230 ePrinter
More>>>
HP OfficeJet Pro 6230 ePrinter:
The official description of HP OfficeJet Pro 6230 ePrinter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy professional colour documents and eye-catching marketing materials – for up to 50% less cost per page than lasers.[1] This ePrinter is designed for productivity and mobile printing to keep business moving – at work, home or on the go.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 6230 ePrinter:
This short summary of the HP OfficeJet Pro 6230 ePrinter data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 6230 ePrinter, Colour, 600 x 1200 DPI, 4, A4, 15000 pages per month, 18 ppm

Long summary description HP OfficeJet Pro 6230 ePrinter:
This is an auto-generated long summary of HP OfficeJet Pro 6230 ePrinter based on the first three specs of the first five spec groups.

HP OfficeJet Pro 6230 ePrinter. Colour, Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Duplex printing. Display: LED. Wi-Fi. Product colour: Black

Enjoy professional colour for less than lasers.[1]

Look professional with every page, using Original HP pigment inks for vibrant, durable prints.[3]
Count on a better value for frequent printing with Original HP high-yield individual ink cartridges.[4]
Boost productivity with speeds up to 18 pages per minute (ppm) black-and-white and 10 ppm colour.[5]
Save up to 50% on paper with automatic two-sided printing of documents and borderless colour brochures.

Print on your terms.

Print wirelessly from your smartphone, tablet and notebook – no router or access to local network required.[6]
Print photos, documents and more when you're on the go – from virtually anywhere – using HP ePrint.[7]
Easily connect to your local network and the Internet, wirelessly or using the 10/100 Ethernet port.[8]
Boost productivity, with the free HP Mobile Printing.[9]

Work smarter and effortlessly.

Reload paper less often and handle large print jobs, using the 225-sheet paper tray.
Depend on a printer with an up to 15,000-page monthly duty cycle – the perfect fit for reliable colour printing.
Lock in quality. For fast-drying results that resist fading for decades, HP recommends ColorLok® paper.[3]

Conserve resources without sacrificing performance.

Use up to 50% less energy compared with the majority of colour laser AiOs.[10]
Use up to 80% less supplies and packaging by weight compared with lasers.[11]
Help reduce energy costs. This ePrinter turns off automatically when it’s not needed.[12]
Reduce your environmental impact – easily recycle your Original HP ink cartridges for free.[13]

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [14]

Print from virtually anywhere with HP ePrint

Print from your smartphone or tablet whether you are at home, in the office or on the go. [15]

Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app. [16]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Features
Recommended duty cycle
200 - 800 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 3, PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
4
HP segment
Small medium business
Printing
Print resolution black
600 x 1200 DPI
Print resolution colour
600 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
17 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Maximum number of input trays *
1
Maximum input capacity
225 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Index card, L, 2L, Legal, Letter, Statement, Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch, 6 3/4
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
3x5, 4x6, 5x7, 8x10, 8.5x13
Borderless printing media sizes
A4, Letter
Custom media width
101.6 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound power level (printing)
6.8 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LED
Control type
Buttons
Country of origin
Thailand
Certification
EU EMC Directive 2004/108/EC, CISPR 22: 2008 /EN 55022: 2010 Class B, EN 55024: 2010, EN 61000-3-2: 2006+A1: 2009+A2: 2009, EN 61000-3-3: 2008 (Europe); FCC CFR 47 Part 15 Class B (USA); ICES-003, Issue 5 Class B (Canada); VCCI-2 (Japan); KCC (Korea); RCM (Australia/New Zealand); BSMI (Taiwan)
Power
Power consumption (printing) *
3.3 W
Power consumption (off)
0.5 W
Power
Power consumption (max)
24 W
Energy Star Typical Electricity Consumption (TEC)
0.205 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(A81) 888182569252; (ABT) 888182569351
HP GTIN (EAN/UPC)
888182569252, 888182569351
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer, CD-ROM/DVD or Internet, USB; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer, CD-ROM/DVD or Internet, USB; Windows XP SP3 (32-bit only): Intel Pentium® II, Celeron® or 233 MHz compatible processor, 750 MB HD, Internet Explorer 6, CD-ROM/DVD or Internet, USB
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows Vista, Windows 8
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Linux, ChromeOS
Operational conditions
Non-operating relative humidity (non-condensing)
20 - 90%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze
Sustainable technologies and materials
Save paper by up to 50% using automatic two-sided printing
Carbon footprint
Total carbon footprint (kg of CO2e)
200
Carbon emissions, manufacturing (kg of CO2e)
48
Carbon emissions, logistics (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
150
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1024 x 2380 mm
Width
464 mm
Depth
385 mm
Height
145.5 mm
Weight
5.1 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
380 pages
Included cartridge capacity (CMY)
300 pages
Cables included
AC
Manual
Yes
Bundled software
HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online
Package width
508 mm
Package depth
194 mm
Package height
449 mm
Package weight
7 kg
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
456 g
Layers per pallet
5 pc(s)
Products per pallet
60 pc(s)
Other features
Compatible ink types, supplies
Thermal Inkjet
Print technology
Thermal inkjet
Box contents
HP Officejet Pro 6230 ePrinter; Power cord; HP 934 Setup Black Ink Cartridge (~300 pages); HP 935 Setup CMY Ink Cartridge (~380 pages); User Guide; Set up poster
Number of print heads
4
Number of users
3 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:49:15
Uk has collected 5 expert reviews for HP OfficeJet Pro 6230 ePrinter and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 20:49:15
A range of shortcuts covers everyday print jobsThis isn't the smallest of inkjets and looks a little clunky with a grey plastic finish and jutting prow. We could also hear a constant, variable high-pitched noise from the integrated mains adapter unless we...
Bottom line While it's not exactly exciting, there's little to criticise about the Officejet Pro 6230. Cheap to buy and inexpensive to run, it's a good choice if you need to print reasonable volumes of office documents or letters on a low budget. HP Officejet Pro 623...
100%
pcmag.com
Updated:
2016-11-14 20:49:15
If you need an inexpensive inkjet printer to share in a micro-office or use as a personal printer or at home, make sure to put the HP Officejet Pro 6230 ePrinter ($99.99) on your must-see list. It offers both Ethernet and Wi-Fi, making it easy to share, adds Wireless Direct (HP's equivalent of Wi-Fi Direct) for easy printing from mobile devices even if you don't connect it to a network, and delivers both ample paper capacity and a low cost per page...
Good Duplexer for two-sided printing, Ethernet, Wi-Fi, and Wireless Direct, Prints through the cloud...
Bad Only one paper tray, with no optional trays available...
Bottom line Whether you need a shared inkjet printer for a micro office, a personal printer for any size office, or a dual home and home and home-office printer, the HP Officejet Pro 6230 ePrinter can be a good fit...
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP OfficeJet Pro 6230 ePrinter:
Disclaimer

[9] Mobile device requires wireless access point and an Internet connection. Compatible with Android OS 5.0 and later, or Apple iPad, iPhone, and iPod touch with iOS 10 and later. Features controlled may vary by mobile device operating system.
[16] Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system.