location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DZ199T#AK6/KIT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: On-sitethis three-year (3-1-1), limitedand service offering delivers three years of parts and one year of both labor and on-site repair. Response time is next business-day. Terms and conditions may vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a :
The long product name of HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq dx2000 microtower
More>>>
HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a:
The official description of HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq Business Desktop family gives you a perfect fit of quality, reliability and performance for your demands, providing outstanding value and investment protection. Whether you require superior stability and manageability with low lifecycle costs, or desktops with proven technology, superior price/performance and a wide choice of features, or even entry-level PCs that balance price and essential computing capabilities the HP Desktop family holds the solution.The HP Compaq Business Desktop dx2000 is a simple, low cost desktop PC providing businesses with the performance and quality they need for the essential and most common computing requirements.

Short summary description HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a:
This short summary of the HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a

Long summary description HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a:
This is an auto-generated long summary of HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a based on the first three specs of the first five spec groups.

HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a

Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 17:49:21
Uk has collected 1 expert review for HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2015-03-01 17:49:21
HPs Compaq dx2000 series of desktop computers for business offers a bare bones package for a fairly bare bones price, letting you add more where your office needs it. These business desktop computers start out at under $400, but youll need to spend e...
Good Good starting price, compact microtower...
Bad No monitor, low starting RAM...
Bottom line HPs Compaq dx2000 series of desktop computers for business offers a bare bones package for a fairly bare bones price, letting you add more where your office needs it. These business desktop computers start out at under $400, but youll need to spend e...
80%